DigiKey Datasheets for Silicon Controlled Rectifiers (SCR)
Silicon controlled rectifiers (SCR) are four-layer (PNPN) thyristors with three terminals: an input control terminal (gate), an output terminal (anode), and a terminal common to both the input and output (cathode). SCRs are used mainly with high voltages and currents, often to control alternating current (AC) where the change of sign causes the device to switch off automatically.
Silicon Controlled Rectifiers (SCR): Learn more
| Product Name | Notes |
|---|---|
| SCR 1.25KV 1.25A SC-73 | |
| SCR 1.25KV 1.25A TO-92-3 | |
| SCR 1.2kV 1115A Standard Recovery Chassis Mount TO-200AB (E-Puk) | |
| SCR 1.2kV 1230A Standard Recovery Chassis Mount TO-200AB (E-Puk) | |
| SCR 1.2kV 125A Standard Recovery Chassis, Stud Mount TO-209AC (TO-94) | |
| SCR 1.2KV 126A TO-247AD | |
| SCR 1.2kV 1290A Standard Recovery Chassis Mount TO-200AB (E-Puk) | |
| SCR 1.2kV 135A Standard Recovery Chassis, Stud Mount TO-209AC (TO-94) | |
| SCR 1.2kV 1420A Standard Recovery Chassis Mount TO-200AB (E-Puk) | |
| SCR 1.2kV 175A Standard Recovery Chassis, Stud Mount TO-209AC (TO-94) | |
| SCR 1.2kV 1857A Standard Recovery Chassis Mount TO-200AC, B-PUK | |
| SCR 1.2kV 2000A Standard Recovery Chassis Mount TO-200AC, B-PUK | |
| SCR 1.2kV 2913A Standard Recovery Chassis Mount A-24 (K-Puk) | |
| SCR 1.2kV 3080A Standard Recovery Chassis Mount A-24 (K-Puk) | |
| SCR 1.2kV 30A Standard Recovery Through Hole TO-247AC | |
| SCR 1.2kV 314A Standard Recovery Chassis, Stud Mount TO-209AB (TO-93) | |
| SCR 1.2kV 3200A Standard Recovery Chassis Mount A-24 (K-Puk) | |
| SCR 1.2kV 360A Standard Recovery Chassis, Stud Mount TO-209AB (TO-93) | |
| SCR 1.2kV 40A Standard Recovery Through Hole TO-220-3 | |
| SCR 1.2kV 470A Standard Recovery Chassis, Stud Mount TO-209AE (TO-118) | |
| SCR 1.2kV 520A Standard Recovery Chassis, Stud Mount TO-209AE (TO-118) | |
| SCR 1.2kV 55A Standard Recovery Through Hole TO-247AC | |
| SCR 1.2kV 55A Standard Recovery Through Hole TO-247AD | |
| SCR 1.2kV 610A Standard Recovery Chassis Mount TO-200AB, A-PUK | |
| SCR 1.2kV 660A Standard Recovery Chassis Mount TO-200AB, A-PUK | |
| SCR 1.2kV 700A Standard Recovery Chassis Mount TO-200AB, A-PUK | |
| SCR 1.2kV 780A Standard Recovery Chassis Mount TO-200AB, A-PUK | |
| SCR 1.2kV 79A Standard Recovery Through Hole TO-247AD | |
| SCR 1.2kV 79A Standard Recovery Through Hole TO-247L | |
| SCR 1.2KV 79A TO-247AD | |
| SCR 1.2kV 80A Standard Recovery Chassis, Stud Mount TO-208AC (TO-65) | |
| SCR 1.4kV 1230A Standard Recovery Chassis Mount TO-200AB (E-Puk) | |
| SCR 1.4kV 1290A Standard Recovery Chassis Mount TO-200AB (E-Puk) | |
| SCR 1.4kV 1420A Standard Recovery Chassis Mount TO-200AB (E-Puk) | |
| SCR 1.4kV 175A Standard Recovery Chassis, Stud Mount TO-209AC (TO-94) | |
| SCR 1.4kV 2000A Standard Recovery Chassis Mount TO-200AC, B-PUK | |
| SCR 1.4kV 2913A Standard Recovery Chassis Mount A-24 (K-Puk) | |
| SCR 1.4kV 3080A Standard Recovery Chassis Mount A-24 (K-Puk) | |
| SCR 1.4kV 3200A Standard Recovery Chassis Mount A-24 (K-Puk) | |
| SCR 1.4kV 360A Standard Recovery Chassis, Stud Mount TO-209AB (TO-93) | |
| SCR 1.4kV 520A Standard Recovery Chassis, Stud Mount TO-209AE (TO-118) | |
| SCR 1.4kV 780A Standard Recovery Chassis Mount TO-200AB, A-PUK | |
| SCR 1.6kV 1115A Standard Recovery Chassis Mount TO-200AB (E-Puk) | |
| SCR 1.6kV 1230A Standard Recovery Chassis Mount TO-200AB (E-Puk) | |
| SCR 1.6kV 126A Standard Recovery Through Hole TO-247AD | |
| SCR 1.6kV 1290A Standard Recovery Chassis Mount TO-200AB (E-Puk) | |
| SCR 1.6kV 1420A Standard Recovery Chassis Mount TO-200AB (E-Puk) | |
| SCR 1.6kV 175A Standard Recovery Chassis, Stud Mount TO-209AC (TO-94) | |
| SCR 1.6kV 1857A Standard Recovery Chassis Mount TO-200AC, B-PUK | |
| SCR 1.6kV 2000A Standard Recovery Chassis Mount TO-200AC, B-PUK | |
| SCR 1.6kV 2913A Standard Recovery Chassis Mount A-24 (K-Puk) | |
| SCR 1.6kV 3080A Standard Recovery Chassis Mount A-24 (K-Puk) | |
| SCR 1.6kV 30A Standard Recovery Through Hole TO-247AC | |
| SCR 1.6kV 30A Standard Recovery Through Hole TO-247AD | |
| SCR 1.6kV 314A Standard Recovery Chassis, Stud Mount TO-209AB (TO-93) | |
| SCR 1.6kV 3200A Standard Recovery Chassis Mount A-24 (K-Puk) | |
| SCR 1.6kV 360A Standard Recovery Chassis, Stud Mount TO-209AB (TO-93) | |
| SCR 1.6kV 520A Standard Recovery Chassis, Stud Mount TO-209AE (TO-118) | |
| SCR 1.6kV 55A Standard Recovery Through Hole TO-247AC | |
| SCR 1.6kV 55A Standard Recovery Through Hole TO-247AD | |
| SCR 1.6kV 660A Standard Recovery Chassis Mount TO-200AB, A-PUK | |
| SCR 1.6kV 780A Standard Recovery Chassis Mount TO-200AB, A-PUK | |
| SCR 1.8kV 1290A Standard Recovery Chassis Mount TO-200AB (E-Puk) | |
| SCR 1.8kV 1857A Standard Recovery Chassis Mount TO-200AC, B-PUK | |
| SCR 1.8kV 2000A Standard Recovery Chassis Mount TO-200AC, B-PUK | |
| SCR 1.8kV 2913A Standard Recovery Chassis Mount A-24 (K-Puk) | |
| SCR 1.8kV 3080A Standard Recovery Chassis Mount A-24 (K-Puk) | |
| SCR 1.8kV 470A Standard Recovery Chassis, Stud Mount TO-209AE (TO-118) | |
| SCR 1.8kV 660A Standard Recovery Chassis Mount TO-200AB, A-PUK | |
| SCR 100V 80A Standard Recovery Chassis, Stud Mount TO-208AC (TO-65) | |
| SCR 1kV 135A Standard Recovery Chassis, Stud Mount TO-209AC (TO-94) | |
| SCR 1kV 610A Standard Recovery Chassis Mount TO-200AB, A-PUK | |
| SCR 1kV 80A Standard Recovery Chassis, Stud Mount TO-208AC (TO-65) | |
| SCR 2.2kV 1557A Standard Recovery Chassis Mount TO-200AC, B-PUK | |
| SCR 2.2kV 2913A Standard Recovery Chassis Mount A-24 (K-Puk) | |
| SCR 2.4kV 1557A Standard Recovery Chassis Mount TO-200AC, B-PUK | |
| SCR 2.4kV 2913A Standard Recovery Chassis Mount A-24 (K-Puk) | |
| SCR 200V 80A Standard Recovery Chassis, Stud Mount TO-208AC (TO-65) | |
| SCR 2kV 1115A Standard Recovery Chassis Mount TO-200AB (E-Puk) | |
| SCR 2kV 1290A Standard Recovery Chassis Mount TO-200AB (E-Puk) | |
| SCR 2kV 1557A Standard Recovery Chassis Mount TO-200AC, B-PUK | |
| SCR 2kV 1857A Standard Recovery Chassis Mount TO-200AC, B-PUK | |
| SCR 2kV 2000A Standard Recovery Chassis Mount TO-200AC, B-PUK | |
| SCR 2kV 2913A Standard Recovery Chassis Mount A-24 (K-Puk) | |
| SCR 2kV 3080A Standard Recovery Chassis Mount A-24 (K-Puk) | |
| SCR 2kV 314A Standard Recovery Chassis, Stud Mount TO-209AB (TO-93) | |
| SCR 2kV 470A Standard Recovery Chassis, Stud Mount TO-209AE (TO-118) | |
| SCR 2kV 660A Standard Recovery Chassis Mount TO-200AB, A-PUK | |
| SCR 400V 1.25A Sensitive Gate Through Hole TO-92-3 | |
| SCR 400V 1.35A Sensitive Gate Through Hole TO-202-3 | |
| SCR 400V 1115A Standard Recovery Chassis Mount TO-200AB (E-Puk) | |
| SCR 400V 1130A Standard Recovery Chassis Mount TO-200AB, A-PUK | |
| SCR 400V 1230A Standard Recovery Chassis Mount TO-200AB (E-Puk) | |
| SCR 400V 125A Standard Recovery Chassis, Stud Mount TO-209AC (TO-94) | |
| SCR 400V 1290A Standard Recovery Chassis Mount TO-200AB (E-Puk) | |
| SCR 400V 1420A Standard Recovery Chassis Mount TO-200AB (E-Puk) | |
| SCR 400V 175A Standard Recovery Chassis, Stud Mount TO-209AC (TO-94) | |
| SCR 400V 1900A Standard Recovery Chassis Mount TO-200AB (E-Puk) | |
| SCR 400V 2220A Standard Recovery Chassis Mount TO-200AB (E-Puk) | |
| SCR 400V 2700A Standard Recovery Chassis Mount TO-200AC, B-PUK | |
| SCR 400V 314A Standard Recovery Chassis, Stud Mount TO-209AB (TO-93) | |
| SCR 400V 360A Standard Recovery Chassis, Stud Mount TO-209AB (TO-93) | |
| SCR 400V 4150A Standard Recovery Chassis Mount A-24 (K-Puk) | |
| SCR 400V 440A Standard Recovery Chassis, Stud Mount TO-209AB (TO-93) | |
| SCR 400V 520A Standard Recovery Chassis, Stud Mount TO-209AE (TO-118) | |
| SCR 400V 660A Standard Recovery Chassis Mount TO-200AB, A-PUK | |
| SCR 400V 745A Standard Recovery Chassis Mount TO-200AB, A-PUK | |
| SCR 400V 780A Standard Recovery Chassis Mount TO-200AB, A-PUK | |
| SCR 400V 800mA Sensitive Gate Through Hole TO-92-3 | |
| SCR 400V 80A Standard Recovery Chassis, Stud Mount TO-208AC (TO-65) | |
| SCR 400V 960A Standard Recovery Chassis Mount TO-200AB, A-PUK | |
| SCR 600V 1.25A Sensitive Gate Surface Mount SOT-223 | |
| SCR 600V 1.25A Sensitive Gate Through Hole TO-92-3 | |
| SCR 600V 1.35A Sensitive Gate Through Hole TO-202-3 | |
| SCR 600V 1130A Standard Recovery Chassis Mount TO-200AB, A-PUK | |
| SCR 600V 1900A Standard Recovery Chassis Mount TO-200AB (E-Puk) | |
| SCR 600V 1A Sensitive Gate Surface Mount SMBflat-3L | |
| SCR 600V 2220A Standard Recovery Chassis Mount TO-200AB (E-Puk) | |
| SCR 600V 2700A Standard Recovery Chassis Mount TO-200AC, B-PUK | |
| SCR 600V 314A Standard Recovery Chassis, Stud Mount TO-209AB (TO-93) | |
| SCR 600V 4150A Standard Recovery Chassis Mount A-24 (K-Puk) | |
| SCR 600V 440A Standard Recovery Chassis, Stud Mount TO-209AB (TO-93) | |
| SCR 600V 4A DPAK | |
| SCR 600V 4A IPAK | |
| SCR 600V 800mA Sensitive Gate Surface Mount SOT-223 | |
| SCR 600V 800mA Sensitive Gate Through Hole TO-92-3 | |
| SCR 600V 800MA SOT-223 | |
| SCR 600V 800MA SOT-23-3 | |
| SCR 600V 80A Standard Recovery Chassis, Stud Mount TO-208AC (TO-65) | |
| SCR 600V 960A Standard Recovery Chassis Mount TO-200AB, A-PUK | |
| SCR 800V 1.25A Sensitive Gate Surface Mount SMBflat-3L | |
| SCR 800V 1.25A Sensitive Gate Surface Mount SOT-223 | |
| SCR 800V 1.25A Sensitive Gate Through Hole TO-92-3 | |
| SCR 800V 1.35A Sensitive Gate Through Hole TO-202-3 | |
| SCR 800V 1115A Standard Recovery Chassis Mount TO-200AB (E-Puk) | |
| SCR 800V 1230A Standard Recovery Chassis Mount TO-200AB (E-Puk) | |
| SCR 800V 125A Standard Recovery Chassis, Stud Mount TO-209AC (TO-94) | |
| SCR 800V 1290A Standard Recovery Chassis Mount TO-200AB (E-Puk) | |
| SCR 800V 135A Standard Recovery Chassis, Stud Mount TO-209AC (TO-94) | |
| SCR 800V 1420A Standard Recovery Chassis Mount TO-200AB (E-Puk) | |
| SCR 800V 175A Standard Recovery Chassis, Stud Mount TO-209AC (TO-94) | |
| SCR 800V 1857A Standard Recovery Chassis Mount TO-200AC, B-PUK | |
| SCR 800V 2000A Standard Recovery Chassis Mount TO-200AC, B-PUK | |
| SCR 800V 314A Standard Recovery Chassis, Stud Mount TO-209AB (TO-93) | |
| SCR 800V 3200A Standard Recovery Chassis Mount A-24 (K-Puk) | |
| SCR 800V 360A Standard Recovery Chassis, Stud Mount TO-209AB (TO-93) | |
| SCR 800V 520A Standard Recovery Chassis, Stud Mount TO-209AE (TO-118) | |
| SCR 800V 55A Standard Recovery Through Hole TO-247AC | |
| SCR 800V 660A Standard Recovery Chassis Mount TO-200AB, A-PUK | |
| SCR 800V 690A Standard Recovery Chassis Mount TO-200AB, A-PUK | |
| SCR 800V 745A Standard Recovery Chassis Mount TO-200AB, A-PUK | |
| SCR 800V 780A Standard Recovery Chassis Mount TO-200AB, A-PUK | |
| SCR 800V 80A Standard Recovery Chassis, Stud Mount TO-208AC (TO-65) | |
| SCR |
| << Prev |