Littelfuse, Inc. SCRs S402ESAP

Description
SCR 400V 1.5A TO-92
Request a Quote Datasheet
Description
SCR 400V 1.5A TO-92
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 18-S402ESAPCT-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 1.5A TO-92

SCR 400V 1.5A TO-92

Buy Now Datasheet
SCRs - 18-S402ESAPTB-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 1.5A Sensitive Gate Through Hole TO-92

SCR 400V 1.5A Sensitive Gate Through Hole TO-92

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1278956-S402ESAP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1278956-S402ESAP
Discrete Semiconductor Products - Thyristors - SCRs 1278956-S402ESAP
Win Source Part Number: 1278956-S402ESAP Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tape & Box (TB) Standard Package: 2,000 Current - Hold (Ih) (Max): 5 mA Voltage - Off State: 400 V Voltage - Gate Trigger (Vgt) (Max): 800 mV Current - Gate Trigger (Igt) (Max): 200 µA Voltage - On State (Vtm) (Max): 1.7 V Current - On State (It (AV)) (Max): 950 mA Current - On State (It (RMS)) (Max): 1.5 A Current - Off State (Max): 5 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 12.5A, 15A SCR Type: Sensitive Gate Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads Supplier Device Package: TO-92 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: -S402ESAP

Win Source Part Number: 1278956-S402ESAP
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Tape & Box (TB)
Standard Package: 2,000
Current - Hold (Ih) (Max): 5 mA
Voltage - Off State: 400 V
Voltage - Gate Trigger (Vgt) (Max): 800 mV
Current - Gate Trigger (Igt) (Max): 200 µA
Voltage - On State (Vtm) (Max): 1.7 V
Current - On State (It (AV)) (Max): 950 mA
Current - On State (It (RMS)) (Max): 1.5 A
Current - Off State (Max): 5 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 12.5A, 15A
SCR Type: Sensitive Gate
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package: TO-92
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: -S402ESAP

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S402ESAP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
S402ESAP
Discrete Semiconductor Products - Thyristors - SCRs S402ESAP
SCR 400V 1.5A TO92

SCR 400V 1.5A TO92

Supplier's Site
Sheung Wan, Hong Kong
SCRs 1.5 Amp Sensitive SCR

SCRs 1.5 Amp Sensitive SCR

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number 18-S402ESAPCT-ND 1278956-S402ESAP S402ESAP S402ESAP
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

SCRs - Single - 03P4J-T2-AZ - 853174-03P4J-T2-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TD92N12KOFHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details
Thyristors - 4682353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 5
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1827DH400 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 400 volts
View Details