onsemi SCRs MCR12N

Description
SCR 800V 12A Standard Recovery Through Hole TO-220
Request a Quote Datasheet
Description
SCR 800V 12A Standard Recovery Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - MCR12NOS-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 12A Standard Recovery Through Hole TO-220

SCR 800V 12A Standard Recovery Through Hole TO-220

Buy Now Datasheet
SCRs - Single - MCR12N - 1221272-MCR12N - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - MCR12N
1221272-MCR12N
SCRs - Single - MCR12N 1221272-MCR12N
Manufacturer: ON Semiconductor Win Source Part Number: 1221272-MCR12N Packaging: Tube Mounting Style: Through Hole Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 100A at 60Hz SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-220-3 Current - On State (It (RMS)) (Maximum): 12A Voltage - Gate Trigger (Vgt) (Maximum): 1V Current - Gate Trigger (Igt) (Maximum): 20mA Current - Hold (Ih) (Maximum): 40mA Voltage - On State (Vtm) (Maximum): 2.2V Current - Off State (Maximum): 10μA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Family Part Number: MCR12 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 1221272-MCR12N
Packaging: Tube
Mounting Style: Through Hole
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 100A at 60Hz
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-220-3
Current - On State (It (RMS)) (Maximum): 12A
Voltage - Gate Trigger (Vgt) (Maximum): 1V
Current - Gate Trigger (Igt) (Maximum): 20mA
Current - Hold (Ih) (Maximum): 40mA
Voltage - On State (Vtm) (Maximum): 2.2V
Current - Off State (Maximum): 10μA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Family Part Number: MCR12
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)

Buy Now
Discrete Semiconductor Products - Thyristors - SCRs - MCR12N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
MCR12N
Discrete Semiconductor Products - Thyristors - SCRs MCR12N
SCR 800V 12A TO220AB

SCR 800V 12A TO220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number MCR12NOS-ND 1221272-MCR12N MCR12N
Product Name SCRs SCRs - Single - MCR12N Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - TT425N12KOFHPSA2 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1200 volts
View Details
B-2 and B-2T Series SCR/Diode Module - B561-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - 03P4J-T1-AZ - 904471-03P4J-T1-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 9056128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type A 10
Pin Count 3
View Details