STMicroelectronics, Inc. SCRs - Single - P0118DA 1AA3 P0118DA 1AA3

Description
Manufacturer: STMicroelectronics Win Source Part Number: 725827-P0118DA 1AA3 Packaging: Bulk Mounting Style: Through Hole Voltage - Off State: 400V Current - Non Rep. Surge 50, 60Hz (Itsm): 7A, 8A SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Supplier Device Package: TO-92-3 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Current - On State (It (RMS)) (Maximum): 800mA Voltage - Gate Trigger (Vgt) (Maximum): 800mV Current - Gate Trigger (Igt) (Maximum): 5μA Current - Hold (Ih) (Maximum): 5mA Voltage - On State (Vtm) (Maximum): 1.95V Current - On State (It (AV)) (Maximum): 500mA Current - Off State (Maximum): 10μA Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Family Part Number: P0118 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 725827-P0118DA 1AA3 Packaging: Bulk Mounting Style: Through Hole Voltage - Off State: 400V Current - Non Rep. Surge 50, 60Hz (Itsm): 7A, 8A SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Supplier Device Package: TO-92-3 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Current - On State (It (RMS)) (Maximum): 800mA Voltage - Gate Trigger (Vgt) (Maximum): 800mV Current - Gate Trigger (Igt) (Maximum): 5μA Current - Hold (Ih) (Maximum): 5mA Voltage - On State (Vtm) (Maximum): 1.95V Current - On State (It (AV)) (Maximum): 500mA Current - Off State (Maximum): 10μA Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Family Part Number: P0118 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - P0118DA 1AA3 - 725827-P0118DA 1AA3 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - P0118DA 1AA3
725827-P0118DA 1AA3
SCRs - Single - P0118DA 1AA3 725827-P0118DA 1AA3
Manufacturer: STMicroelectronics Win Source Part Number: 725827-P0118DA 1AA3 Packaging: Bulk Mounting Style: Through Hole Voltage - Off State: 400V Current - Non Rep. Surge 50, 60Hz (Itsm): 7A, 8A SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Supplier Device Package: TO-92-3 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Current - On State (It (RMS)) (Maximum): 800mA Voltage - Gate Trigger (Vgt) (Maximum): 800mV Current - Gate Trigger (Igt) (Maximum): 5μA Current - Hold (Ih) (Maximum): 5mA Voltage - On State (Vtm) (Maximum): 1.95V Current - On State (It (AV)) (Maximum): 500mA Current - Off State (Maximum): 10μA Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Family Part Number: P0118 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)

Manufacturer: STMicroelectronics
Win Source Part Number: 725827-P0118DA 1AA3
Packaging: Bulk
Mounting Style: Through Hole
Voltage - Off State: 400V
Current - Non Rep. Surge 50, 60Hz (Itsm): 7A, 8A
SCR Type: Sensitive Gate
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-92-3
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA)
Current - On State (It (RMS)) (Maximum): 800mA
Voltage - Gate Trigger (Vgt) (Maximum): 800mV
Current - Gate Trigger (Igt) (Maximum): 5μA
Current - Hold (Ih) (Maximum): 5mA
Voltage - On State (Vtm) (Maximum): 1.95V
Current - On State (It (AV)) (Maximum): 500mA
Current - Off State (Maximum): 10μA
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Family Part Number: P0118
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)

Buy Now
SCRs - 497-7417-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 800mA Sensitive Gate Through Hole TO-92-3

SCR 400V 800mA Sensitive Gate Through Hole TO-92-3

Buy Now Datasheet
SCR 0.8A 400V 5UA TO-92-3 - 761-P0118DA 1AA3 - Utmel Electronic Limited
Hong Kong, China
SCR 0.8A 400V 5UA TO-92-3
761-P0118DA 1AA3
SCR 0.8A 400V 5UA TO-92-3 761-P0118DA 1AA3
SCR 0.8A 400V 5UA TO-92-3

SCR 0.8A 400V 5UA TO-92-3

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - P0118DA 1AA3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
P0118DA 1AA3
Discrete Semiconductor Products - Thyristors - SCRs P0118DA 1AA3
SCR 400V 800MA TO92-3

SCR 400V 800MA TO92-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number 725827-P0118DA 1AA3 497-7417-ND 761-P0118DA 1AA3 P0118DA 1AA3
Product Name SCRs - Single - P0118DA 1AA3 SCRs SCR 0.8A 400V 5UA TO-92-3 Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR SCR
Package Type TO-226-3, TO-92-3 (TO-226AA) TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-226-3, TO-92-3 (TO-226AA) TO-226-3, TO-92-3 (TO-226AA)
VDRM 400 volts 400 volts 400 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - 2N6073A - 854980-2N6073A - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TD92N1625KOFHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details
Thyristors - 9056106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1857HD400 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 400 volts
View Details