Littelfuse, Inc. Low Power SCR up to 1200V S4X8ES

Description
New device series offers high static dv/dt and lower turn-off (Tq) sensitive SCR with its small die planar construction design. It is specifically designed for GFCI (Ground Fault Circuit Interrupter) and Gas Ignition applications. All SCRs junctions are glass-passivated to ensure long term reliability and parametric stability. RoHS compliant and Halogen-free Thru-hole and surface mount packages Surge current capability >10 A Blocking voltage ( VDRM / VRRM ) capability - up to 800 V High dv/dt noise immunity Improved turn-off time (tq) < 25 μsec Sensitive gate for direct microprocessor interface
Request a Quote Datasheet
Description
New device series offers high static dv/dt and lower turn-off (Tq) sensitive SCR with its small die planar construction design. It is specifically designed for GFCI (Ground Fault Circuit Interrupter) and Gas Ignition applications. All SCRs junctions are glass-passivated to ensure long term reliability and parametric stability. RoHS compliant and Halogen-free Thru-hole and surface mount packages Surge current capability >10 A Blocking voltage ( VDRM / VRRM ) capability - up to 800 V High dv/dt noise immunity Improved turn-off time (tq) < 25 μsec Sensitive gate for direct microprocessor interface
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - S4X8ES - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
S4X8ES
Low Power SCR up to 1200V S4X8ES
New device series offers high static dv/dt and lower turn-off (Tq) sensitive SCR with its small die planar construction design. It is specifically designed for GFCI (Ground Fault Circuit Interrupter) and Gas Ignition applications. All SCRs junctions are glass-passivated to ensure long term reliability and parametric stability. RoHS compliant and Halogen-free Thru-hole and surface mount packages Surge current capability >10 A Blocking voltage ( VDRM / VRRM ) capability - up to 800 V High dv/dt noise immunity Improved turn-off time (tq) < 25 μsec Sensitive gate for direct microprocessor interface

New device series offers high static dv/dt and lower turn-off (Tq) sensitive SCR with its small die planar construction design. It is specifically designed for GFCI (Ground Fault Circuit Interrupter) and Gas Ignition applications. All SCRs junctions are glass-passivated to ensure long term reliability and parametric stability. RoHS compliant and Halogen-free Thru-hole and surface mount packages Surge current capability >10 A Blocking voltage ( VDRM / VRRM ) capability - up to 800 V High dv/dt noise immunity Improved turn-off time (tq) < 25 μsec Sensitive gate for direct microprocessor interface

Supplier's Site Datasheet
SCRs - Single - S4X8ES - 027851-S4X8ES - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - S4X8ES
027851-S4X8ES
SCRs - Single - S4X8ES 027851-S4X8ES
Manufacturer: Littelfuse Inc. Win Source Part Number: 027851-S4X8ES Packaging: Bulk Mounting: Through Hole Current - Hold (Ih) (Max): 5mA Voltage - Off State: 400V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 200μA Voltage - On State (Vtm) (Max): 1.7V Current - On State (It (AV)) (Max): 510mA Current - On State (It (RMS)) (Max): 800mA Current - Off State (Max): 3μA Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 10A SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-92 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 027851-S4X8ES
Packaging: Bulk
Mounting: Through Hole
Current - Hold (Ih) (Max): 5mA
Voltage - Off State: 400V
Voltage - Gate Trigger (Vgt) (Max): 800mV
Current - Gate Trigger (Igt) (Max): 200μA
Voltage - On State (Vtm) (Max): 1.7V
Current - On State (It (AV)) (Max): 510mA
Current - On State (It (RMS)) (Max): 800mA
Current - Off State (Max): 3μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 10A
SCR Type: Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-92
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
SCRs - F5306-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 800mA Sensitive Gate Through Hole TO-92

SCR 400V 800mA Sensitive Gate Through Hole TO-92

Buy Now Datasheet
Thyristor, 400V, 0.8A, To-92; Peak Repetitive Off State Voltage Littelfuse - 92K9803 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 400V, 0.8A, To-92; Peak Repetitive Off State Voltage Littelfuse
92K9803
Thyristor, 400V, 0.8A, To-92; Peak Repetitive Off State Voltage Littelfuse 92K9803
THYRISTOR, 400V, 0.8A, TO-92; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:200µA; Average On State Current:510mA; On State RMS Current:800mA; Thyristor Case Style:TO-92; No. of Pins:3Pins; Holding Current Max:5mA RoHS Compliant: Yes

THYRISTOR, 400V, 0.8A, TO-92; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:200µA; Average On State Current:510mA; On State RMS Current:800mA; Thyristor Case Style:TO-92; No. of Pins:3Pins; Holding Current Max:5mA RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - S4X8ES - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S4X8ES
Discrete Semiconductor Products - Thyristors - SCRs S4X8ES
SCR 400V 800MA TO92

SCR 400V 800MA TO92

Supplier's Site
Sheung Wan, Hong Kong
SCRs Sen SCR 400V .8A 200uA

SCRs Sen SCR 400V .8A 200uA

Buy Now Datasheet
SCR 400V 800MA TO92

SCR 400V 800MA TO92

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Triacs Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number S4X8ES 027851-S4X8ES F5306-ND 92K9803 S4X8ES S4X8ES S4X8ES
Product Name Low Power SCR up to 1200V SCRs - Single - S4X8ES SCRs Thyristor, 400V, 0.8A, To-92; Peak Repetitive Off State Voltage Littelfuse Discrete Semiconductor Products - Thyristors - SCRs SCRs SCRs
VDRM 400 volts 400 volts 400 volts
IGT 0.2000 mA
VGT 0.8000 volts
VTM 1.7 volts
IT(RMS) 0.8000 amps 0.8000 amps
Unlock Full Specs
to access all available technical data