onsemi SCRs MCR22-8RL1

Description
SCR 600V 1.5A Sensitive Gate Through Hole TO-92 (TO-226)
Request a Quote Datasheet
Description
SCR 600V 1.5A Sensitive Gate Through Hole TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - MCR22-8RL1OSTR-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 1.5A Sensitive Gate Through Hole TO-92 (TO-226)

SCR 600V 1.5A Sensitive Gate Through Hole TO-92 (TO-226)

Buy Now Datasheet
SCRs - Single - MCR22-8RL1 - 003386-MCR22-8RL1 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - MCR22-8RL1
003386-MCR22-8RL1
SCRs - Single - MCR22-8RL1 003386-MCR22-8RL1
Manufacturer: ON Semiconductor Win Source Part Number: 003386-MCR22-8RL1 Packaging: Reel - TR Mounting: Through Hole Current - Hold (Ih) (Max): 5mA Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 200μA Voltage - On State (Vtm) (Max): 1.7V Current - On State (It (RMS)) (Max): 1.5A Current - Off State (Max): 10μA Current - Non Rep. Surge 50, 60Hz (Itsm): 15A @ 60Hz SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 110°C Case / Package: TO-92-3

Manufacturer: ON Semiconductor
Win Source Part Number: 003386-MCR22-8RL1
Packaging: Reel - TR
Mounting: Through Hole
Current - Hold (Ih) (Max): 5mA
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 800mV
Current - Gate Trigger (Igt) (Max): 200μA
Voltage - On State (Vtm) (Max): 1.7V
Current - On State (It (RMS)) (Max): 1.5A
Current - Off State (Max): 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 15A @ 60Hz
SCR Type: Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 110°C
Case / Package: TO-92-3

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
MCR22-8RL1
Discrete Semiconductor Products - Thyristors - SCRs MCR22-8RL1
SCR 600V 1.5A TO92-3

SCR 600V 1.5A TO92-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Thyristors Thyristors Thyristors
Product Number MCR22-8RL1OSTR-ND 003386-MCR22-8RL1 MCR22-8RL1
Product Name SCRs SCRs - Single - MCR22-8RL1 Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - AC05FSMA-AZ - 909167-AC05FSMA-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TT425N12KOFHPSA2 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1200 volts
View Details
Thyristors - 1954611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
B-2 and B-2T Series SCR/Diode Module - B521SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details