Littelfuse, Inc. SCRs S4006DTP

Description
SCR 400V 6A Standard Recovery Surface Mount TO-252, (D-Pak)
Request a Quote Datasheet
Description
SCR 400V 6A Standard Recovery Surface Mount TO-252, (D-Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - S4006DTP-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 6A Standard Recovery Surface Mount TO-252, (D-Pak)

SCR 400V 6A Standard Recovery Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
SCRs - Single - S4006DTP - 932789-S4006DTP - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - S4006DTP
932789-S4006DTP
SCRs - Single - S4006DTP 932789-S4006DTP
Manufacturer: Littelfuse Inc. Win Source Part Number: 932789-S4006DTP Operating Temperature Range: -40°C ~ 125°C Features: SCR 400 V 6 A Standard Recovery Surface Mount TO-252, (D-Pak) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Tube Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: TO-252, (D-Pak) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks HTSUS: 8541.30.0080

Manufacturer: Littelfuse Inc.
Win Source Part Number: 932789-S4006DTP
Operating Temperature Range: -40°C ~ 125°C
Features: SCR 400 V 6 A Standard Recovery Surface Mount TO-252, (D-Pak)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Tube
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: TO-252, (D-Pak)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
HTSUS: 8541.30.0080

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs 6A 500uA 400V

SCRs 6A 500uA 400V

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S4006DTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S4006DTP
Discrete Semiconductor Products - Thyristors - SCRs S4006DTP
SCR 400V 6A TO252

SCR 400V 6A TO252

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number S4006DTP-ND 932789-S4006DTP S4006DTP S4006DTP
Product Name SCRs SCRs - Single - S4006DTP SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

M50 Series High Surge Current Rectifiers - M5010062 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR16KM-12LB-1#B00 - 913109-BCR16KM-12LB-1#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T1930N38TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AE
VDRM 3800 volts
View Details
Thyristors - 2548769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type TO-220; TO-220AB
Standards and Certifications RoHS
View Details