Littelfuse, Inc. Discrete Semiconductor Products - Thyristors - SCRs S2006VS3TP

Description
Win Source Part Number: 1278795-S2006VS3TP Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tube Standard Package: 750 Current - Hold (Ih) (Max): 8 mA Voltage - Off State: 200 V Voltage - Gate Trigger (Vgt) (Max): 800 mV Current - Gate Trigger (Igt) (Max): 500 µA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 3.8 A Current - On State (It (RMS)) (Max): 6 A Current - Off State (Max): 5 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A SCR Type: Sensitive Gate Mounting Type: Through Hole Package / Case: TO-251-3 Short Leads, IPak, TO-251AA Supplier Device Package: TO-251 (V-Pak/I-Pak) Temperature Range - Operating: -40°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1278795-S2006VS3TP Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tube Standard Package: 750 Current - Hold (Ih) (Max): 8 mA Voltage - Off State: 200 V Voltage - Gate Trigger (Vgt) (Max): 800 mV Current - Gate Trigger (Igt) (Max): 500 µA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 3.8 A Current - On State (It (RMS)) (Max): 6 A Current - Off State (Max): 5 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A SCR Type: Sensitive Gate Mounting Type: Through Hole Package / Case: TO-251-3 Short Leads, IPak, TO-251AA Supplier Device Package: TO-251 (V-Pak/I-Pak) Temperature Range - Operating: -40°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - SCRs - 1278795-S2006VS3TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1278795-S2006VS3TP
Discrete Semiconductor Products - Thyristors - SCRs 1278795-S2006VS3TP
Win Source Part Number: 1278795-S2006VS3TP Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tube Standard Package: 750 Current - Hold (Ih) (Max): 8 mA Voltage - Off State: 200 V Voltage - Gate Trigger (Vgt) (Max): 800 mV Current - Gate Trigger (Igt) (Max): 500 µA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 3.8 A Current - On State (It (RMS)) (Max): 6 A Current - Off State (Max): 5 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A SCR Type: Sensitive Gate Mounting Type: Through Hole Package / Case: TO-251-3 Short Leads, IPak, TO-251AA Supplier Device Package: TO-251 (V-Pak/I-Pak) Temperature Range - Operating: -40°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Product Status: Obsolete

Win Source Part Number: 1278795-S2006VS3TP
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Tube
Standard Package: 750
Current - Hold (Ih) (Max): 8 mA
Voltage - Off State: 200 V
Voltage - Gate Trigger (Vgt) (Max): 800 mV
Current - Gate Trigger (Igt) (Max): 500 µA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 3.8 A
Current - On State (It (RMS)) (Max): 6 A
Current - Off State (Max): 5 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A
SCR Type: Sensitive Gate
Mounting Type: Through Hole
Package / Case: TO-251-3 Short Leads, IPak, TO-251AA
Supplier Device Package: TO-251 (V-Pak/I-Pak)
Temperature Range - Operating: -40°C ~ 110°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Product Status: Obsolete

Buy Now Datasheet
SCRs - S2006VS3TP-ND - DigiKey
Thief River Falls, MN, United States
SCR 200V 6A Sensitive Gate Through Hole TO-251 (V-Pak/I-Pak)

SCR 200V 6A Sensitive Gate Through Hole TO-251 (V-Pak/I-Pak)

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S2006VS3TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S2006VS3TP
Discrete Semiconductor Products - Thyristors - SCRs S2006VS3TP
SCR 200V 6A TO251

SCR 200V 6A TO251

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number 1278795-S2006VS3TP S2006VS3TP-ND S2006VS3TP
Product Name Discrete Semiconductor Products - Thyristors - SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - BCR8FM-12LB#BB0 - 913118-BCR8FM-12LB#BB0 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T690N04TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AA
VDRM 600 volts
View Details
Thyristors - 9056188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 43a
Pin Count 7
View Details
Thyristor Diode Module, 400V, 42.5A; Scr Module Type Sensata/crydom - 72M7098 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
3 suppliers