Littelfuse, Inc. SCRs S4004DS2TP

Description
SCR 400V 4A Sensitive Gate Surface Mount TO-252, (D-Pak)
Request a Quote Datasheet
Description
SCR 400V 4A Sensitive Gate Surface Mount TO-252, (D-Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - S4004DS2TP-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 4A Sensitive Gate Surface Mount TO-252, (D-Pak)

SCR 400V 4A Sensitive Gate Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S4004DS2TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S4004DS2TP
Discrete Semiconductor Products - Thyristors - SCRs S4004DS2TP
SCR 400V 4A TO252

SCR 400V 4A TO252

Supplier's Site
Sheung Wan, Hong Kong
SCRs 4A 200uA 400V Sensing

SCRs 4A 200uA 400V Sensing

Buy Now Datasheet
Scr Thyristor, 2.5A, 400V, To-252; Peak Repetitive Off State Voltage Littelfuse - 71J2357 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 2.5A, 400V, To-252; Peak Repetitive Off State Voltage Littelfuse
71J2357
Scr Thyristor, 2.5A, 400V, To-252; Peak Repetitive Off State Voltage Littelfuse 71J2357
SCR THYRISTOR, 2.5A, 400V, TO-252; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:200µA; Average On State Current:2.5A; On State RMS Current:4A; Thyristor Case Style:TO-252AA; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

SCR THYRISTOR, 2.5A, 400V, TO-252; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:200µA; Average On State Current:2.5A; On State RMS Current:4A; Thyristor Case Style:TO-252AA; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number S4004DS2TP-ND S4004DS2TP S4004DS2TP 71J2357
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs Scr Thyristor, 2.5A, 400V, To-252; Peak Repetitive Off State Voltage Littelfuse
Thyristor Type SCR SCR SCR
Package Type DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252AA
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
VDRM 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B544SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristor Diode Module, 1.6Kv, 0.6A; Scr Module Type Infineon - 42AH2080 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
2 suppliers
SCRs - Single - 03P4J-T2-AZ - 853174-03P4J-T2-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 9056134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type A 42
Pin Count 2
View Details