Littelfuse, Inc. Low Power SCR up to 1200V MCR218-4G

Description
The Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls, and power supplies; or wherever half-wave, silicon gate-controlled devices are needed. Glass-Passivated Junctions Blocking Voltage to 400 Volts TO-220 Construction - Low Thermal Resistance, High HeatDissipation and Durability Device Marking: Logo, Device Type, e.g., MCR218-2, Date Code Lead-Free Package Available
Request a Quote Datasheet
Description
The Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls, and power supplies; or wherever half-wave, silicon gate-controlled devices are needed. Glass-Passivated Junctions Blocking Voltage to 400 Volts TO-220 Construction - Low Thermal Resistance, High HeatDissipation and Durability Device Marking: Logo, Device Type, e.g., MCR218-2, Date Code Lead-Free Package Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - MCR218-4G - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
MCR218-4G
Low Power SCR up to 1200V MCR218-4G
The Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls, and power supplies; or wherever half-wave, silicon gate-controlled devices are needed. Glass-Passivated Junctions Blocking Voltage to 400 Volts TO-220 Construction - Low Thermal Resistance, High HeatDissipation and Durability Device Marking: Logo, Device Type, e.g., MCR218-2, Date Code Lead-Free Package Available

The Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls, and power supplies; or wherever half-wave, silicon gate-controlled devices are needed. Glass-Passivated Junctions Blocking Voltage to 400 Volts TO-220 Construction - Low Thermal Resistance, High HeatDissipation and Durability Device Marking: Logo, Device Type, e.g., MCR218-2, Date Code Lead-Free Package Available

Supplier's Site Datasheet
SCRs - MCR218-4GOS-ND - DigiKey
Thief River Falls, MN, United States
SCR 200V 8A Standard Recovery Through Hole TO-220AB

SCR 200V 8A Standard Recovery Through Hole TO-220AB

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs 200V 8A

SCRs 200V 8A

Buy Now Datasheet
Thyristors; Peak Repetitive Off-State Voltage, Vdrm Littelfuse - 03AH2497 - Newark, An Avnet Company
Chicago, IL, United States
Thyristors; Peak Repetitive Off-State Voltage, Vdrm Littelfuse
03AH2497
Thyristors; Peak Repetitive Off-State Voltage, Vdrm Littelfuse 03AH2497
THYRISTORS; Peak Repetitive Off-State Voltage, Vdrm:200V; Gate Trigger Current Max, Igt:30mA; Current It av:8A; On State RMS Current IT(rms):12A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Peak Non Rep Surge Current Itsm RoHS Compliant: Yes

THYRISTORS; Peak Repetitive Off-State Voltage, Vdrm:200V; Gate Trigger Current Max, Igt:30mA; Current It av:8A; On State RMS Current IT(rms):12A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Peak Non Rep Surge Current Itsm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Triacs Thyristors Thyristors Thyristors
Product Number MCR218-4G MCR218-4GOS-ND MCR218-4G 03AH2497
Product Name Low Power SCR up to 1200V SCRs SCRs Thyristors; Peak Repetitive Off-State Voltage, Vdrm Littelfuse
Standards and Certifications RoHS RoHS
VDRM 200 volts 200 volts
IGT 25 mA
VGT 1.5 volts
IT(RMS) 8 amps 12 amps
Unlock Full Specs
to access all available technical data