STMicroelectronics, Inc. SCRs P0118DA 5AL3

Description
SCR 400V 800mA Sensitive Gate Through Hole TO-92-3
Request a Quote Datasheet
Description
SCR 400V 800mA Sensitive Gate Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 497-6200-2-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 800mA Sensitive Gate Through Hole TO-92-3

SCR 400V 800mA Sensitive Gate Through Hole TO-92-3

Buy Now Datasheet
SCRs - Single - P0118DA 5AL3 - 791073-P0118DA 5AL3 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - P0118DA 5AL3
791073-P0118DA 5AL3
SCRs - Single - P0118DA 5AL3 791073-P0118DA 5AL3
Manufacturer: STMicroelectronics Win Source Part Number: 791073-P0118DA 5AL3 Packaging: Reel package Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Voltage - Off State: 400V Current - Non Rep. Surge 50, 60Hz (Itsm): 7A, 8A SCR Type: Sensitive Gate Family Name: P0118DA Categories: Discrete Semiconductor Products Manufacturer Package: TO-92-3 Current - On State (It (RMS)) (Maximum): 800mA Voltage - Gate Trigger (Vgt) (Maximum): 800mV Current - Gate Trigger (Igt) (Maximum): 5μA Current - Hold (Ih) (Maximum): 5mA Voltage - On State (Vtm) (Maximum): 1.95V Current - On State (It (AV)) (Maximum): 500mA Current - Off State (Maximum): 10μA Alternative Parts (Cross-Reference): BT169D,116; SF0R5G43(N,TPE2); SF0R5G43(N,TPE2,Q); BT169D/DG,126; Introduction Date: December 06, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 791073-P0118DA 5AL3
Packaging: Reel package
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Voltage - Off State: 400V
Current - Non Rep. Surge 50, 60Hz (Itsm): 7A, 8A
SCR Type: Sensitive Gate
Family Name: P0118DA
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-92-3
Current - On State (It (RMS)) (Maximum): 800mA
Voltage - Gate Trigger (Vgt) (Maximum): 800mV
Current - Gate Trigger (Igt) (Maximum): 5μA
Current - Hold (Ih) (Maximum): 5mA
Voltage - On State (Vtm) (Maximum): 1.95V
Current - On State (It (AV)) (Maximum): 500mA
Current - Off State (Maximum): 10μA
Alternative Parts (Cross-Reference): BT169D,116; SF0R5G43(N,TPE2); SF0R5G43(N,TPE2,Q); BT169D/DG,126;
Introduction Date: December 06, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SCR 0.8A 400V 5UA TO-92 - 761-P0118DA 5AL3 - Utmel Electronic Limited
Hong Kong, China
SCR 0.8A 400V 5UA TO-92
761-P0118DA 5AL3
SCR 0.8A 400V 5UA TO-92 761-P0118DA 5AL3
SCR 0.8A 400V 5UA TO-92

SCR 0.8A 400V 5UA TO-92

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - P0118DA 5AL3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
P0118DA 5AL3
Discrete Semiconductor Products - Thyristors - SCRs P0118DA 5AL3
SCR 400V 800MA TO92-3

SCR 400V 800MA TO92-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number 497-6200-2-ND 791073-P0118DA 5AL3 761-P0118DA 5AL3 P0118DA 5AL3
Product Name SCRs SCRs - Single - P0118DA 5AL3 SCR 0.8A 400V 5UA TO-92 Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR SCR
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
VDRM 400 volts 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B642-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - MAC16CMG - 880932-MAC16CMG - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - Modules - T901N36TOFXPSA1 - 846773-T901N36TOFXPSA1 - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Tray
View Details
2 suppliers
Thyristors - 9056128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type A 10
Pin Count 3
View Details