This Sxx10x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier
SCR 600V 10A Sensitive Gate Through Hole TO-220 Isolated Tab
Manufacturer: Littelfuse Inc.
Win Source Part Number: 893116-S6010LS2
Operating Temperature Range: -40°C ~ 110°C
Features: SCR 600 V 10 A Sensitive Gate Through Hole TO-220 Isolated Tab
Package: Bulk
Package: TO-220-3 Isolated Tab
Mounting: Through Hole
Part Status: Discontinued at Digi-Key
Categories: Discrete Semiconductor Products
Case / Package: TO-220 Isolated Tab
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Other Part Number: S6010LS2-ND, -S6010LS2, F5308
The Sensitive SCR semiconductors are half-wave unidirectional, gate-controlled rectifiers (SCR-thyristor) which complement the power SCRs. The TO-220 and TO-92 are electrically isolated where the case or tab is internally isolated to allow the use of low-cost assembly and convenient packaging techniques.
SCR 600V 10A TO220
SCR THYRISTOR, 6.4A, 600V, TO-220; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:200µA; Average On State Current:6.4A; On State RMS Current:10A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | S6010LS2 | F5308-ND | 893116-S6010LS2 | 70184636 | S6010LS2 | S6010LS2 | 12J3353 |
| Product Name | Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SCR - Series: Low Power SCR up to 1200V - S6010LS2 | SCRs | SCRs - Single - S6010LS2 | SCR, SENSITIVE, ISOLATED, 10A, 600V, TO-220, 200MA | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | Scr Thyristor, 6.4A, 600V, To-220; Peak Repetitive Off State Voltage Littelfuse |
| Standards and Certifications | RoHS | RoHS | |||||
| VGT | 0.8000 volts | ||||||
| VTM | 1.6 volts | ||||||
| IT(RMS) | 10 amps | 10 amps | |||||
| Thyristor Type | SCR | SCR | SCR | SCR | SCR |