Littelfuse, Inc. Low Power SCR up to 1200V S6012LTP

Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 120 A
Request a Quote Datasheet
Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 120 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - S6012LTP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
S6012LTP
Low Power SCR up to 1200V S6012LTP
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 120 A

Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 120 A

Supplier's Site Datasheet
SCRs - F9725-ND - DigiKey
Thief River Falls, MN, United States
SCR 600mV 12A Standard Recovery Through Hole ITO-220AB

SCR 600mV 12A Standard Recovery Through Hole ITO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1090254-S6012LTP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1090254-S6012LTP
Discrete Semiconductor Products - Thyristors - SCRs 1090254-S6012LTP
Win Source Part Number: 1090254-S6012LTP Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tube Standard Package: 1,000 Current - Hold (Ih) (Max): 40 mA Voltage - Off State: 600 mV Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 20 mA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 7.6 A Current - On State (It (RMS)) (Max): 12 A Current - Off State (Max): 10 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 130A SCR Type: Standard Recovery Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack, Isolated Tab Supplier Device Package: ITO-220AB Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: F9725,-1024-S6012LTP

Win Source Part Number: 1090254-S6012LTP
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Tube
Standard Package: 1,000
Current - Hold (Ih) (Max): 40 mA
Voltage - Off State: 600 mV
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 20 mA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 7.6 A
Current - On State (It (RMS)) (Max): 12 A
Current - Off State (Max): 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 130A
SCR Type: Standard Recovery
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack, Isolated Tab
Supplier Device Package: ITO-220AB
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: F9725,-1024-S6012LTP

Buy Now
Sheung Wan, Hong Kong
SCRs 600V 12A

SCRs 600V 12A

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S6012LTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S6012LTP
Discrete Semiconductor Products - Thyristors - SCRs S6012LTP
SCR 600V 12A ITO220AB

SCR 600V 12A ITO220AB

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Thyristors Thyristors Thyristors
Product Number S6012LTP F9725-ND 1090254-S6012LTP S6012LTP S6012LTP
Product Name Low Power SCR up to 1200V SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs
VDRM 600 volts 0.6000 volts 600 volts
IGT 20 mA
VGT 1.5 volts
VTM 1.6 volts
Unlock Full Specs
to access all available technical data