Littelfuse, Inc. SCRs - Single - S2008DRP S2008DRP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1093488-S2008DRP Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 30mA Voltage - Off State: 200V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 15mA Voltage - On State (Vtm) (Max): 1.6V Current - On State (It (AV)) (Max): 5.1A Current - On State (It (RMS)) (Max): 8A Current - Off State (Max): 10μA Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: TO-252, (D-Pak) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1093488-S2008DRP Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 30mA Voltage - Off State: 200V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 15mA Voltage - On State (Vtm) (Max): 1.6V Current - On State (It (AV)) (Max): 5.1A Current - On State (It (RMS)) (Max): 8A Current - Off State (Max): 10μA Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: TO-252, (D-Pak) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - S2008DRP - 1093488-S2008DRP - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - S2008DRP
1093488-S2008DRP
SCRs - Single - S2008DRP 1093488-S2008DRP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1093488-S2008DRP Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 30mA Voltage - Off State: 200V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 15mA Voltage - On State (Vtm) (Max): 1.6V Current - On State (It (AV)) (Max): 5.1A Current - On State (It (RMS)) (Max): 8A Current - Off State (Max): 10μA Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: TO-252, (D-Pak) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1093488-S2008DRP
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 30mA
Voltage - Off State: 200V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 15mA
Voltage - On State (Vtm) (Max): 1.6V
Current - On State (It (AV)) (Max): 5.1A
Current - On State (It (RMS)) (Max): 8A
Current - Off State (Max): 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-252, (D-Pak)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SCRs - S2008DTR-ND - DigiKey
Thief River Falls, MN, United States
SCR 200V 8A Standard Recovery Surface Mount TO-252, (D-Pak)

SCR 200V 8A Standard Recovery Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S2008DRP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S2008DRP
Discrete Semiconductor Products - Thyristors - SCRs S2008DRP
SCR 200V 8A TO252

SCR 200V 8A TO252

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number 1093488-S2008DRP S2008DTR-ND S2008DRP
Product Name SCRs - Single - S2008DRP SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Scr Thyristor, 1.8Kv, 240A Rohs Compliant Infineon - 42AH2125 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
2 suppliers
M50 Series High Surge Current Rectifiers - M5010025F - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - 2N6071BTG - 854979-2N6071BTG - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 1589015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details