This Sxx06x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier
SCR 400V 6A Sensitive Gate Through Hole TO-251 (V-Pak/I-Pak)
SCR 400V 6A TO251
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors |
| Product Number | S4006VS3 | S4006VS3-ND | S4006VS3 |
| Product Name | Low Power SCR up to 1200V | SCRs | Discrete Semiconductor Products - Thyristors - SCRs |
| Standards and Certifications | RoHS | ||
| VDRM | 400 volts | 400 volts | |
| IGT | 0.5000 mA | ||
| VGT | 0.8000 volts | ||
| VTM | 1.6 volts |