This Sxx08x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier
Manufacturer: Littelfuse Inc.
Win Source Part Number: 932790-S4008R
Operating Temperature Range: -40°C ~ 125°C
Features: SCR 400 V 8 A Standard Recovery Through Hole TO-220 Non-Isolated Tab
Package: Bulk
Package: TO-220-3
Mounting: Through Hole
Part Status: Discontinued at Digi-Key
Categories: Discrete Semiconductor Products
Case / Package: TO-220 Non-Isolated Tab
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
SCR 400V 8A Standard Recovery Through Hole TO-220 Non-Isolated Tab
SCR 400V 8A TO220
SCR THYRISTOR, 8A, 400V, TO-220AB; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:15mA; Average On State Current:5.1A; On State RMS Current:8A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
SCR THYRISTOR, 8A, 400V, TO-220AB; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:400V; GATE TRIGGER CURRENT MAX, IGT:15MA; CURRENT IT AV:5.1A; ON STATE RMS. FREE 2 YEAR RADWELL WARRANTY
| Littelfuse, Inc. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | S4008R | 932790-S4008R | S4008R-ND | S4008R | S4008R | 12J3216 | 21572318 |
| Product Name | Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SCR - Series: Low Power SCR up to 1200V - S4008R | SCRs - Single - S4008R | SCRs | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | Scr Thyristor, 8A, 400V, To-220Ab; Peak Repetitive Off State Voltage Littelfuse | Thyristor/SCR/Triac/Diac/Alternistor |
| Standards and Certifications | RoHS | RoHS | |||||
| VGT | 1.5 volts | ||||||
| VTM | 1.6 volts | ||||||
| IT(RMS) | 8 amps | 8 amps | |||||
| Thyristor Type | SCR | SCR | SCR | SCR | SCR |