This Sxx06x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier
Win Source Part Number: 1278968-S6006F1
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Bulk
Standard Package: 500
Current - Hold (Ih) (Max): 30 mA
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 15 mA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 3.8 A
Current - On State (It (RMS)) (Max): 6 A
Current - Off State (Max): 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A
SCR Type: Standard Recovery
Mounting Type: Through Hole
Package / Case: TO-202 Long Tab
Supplier Device Package: TO-202
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Product Status: Obsolete
SCR 600V 6A Standard Recovery Through Hole TO-202
SCR 600V 6A TO202
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors |
| Product Number | S6006F1 | 1278968-S6006F1 | S6006F1-ND | S6006F1 |
| Product Name | Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SCR - Series: Low Power SCR up to 1200V - S6006F1 | Discrete Semiconductor Products - Thyristors - SCRs | SCRs | Discrete Semiconductor Products - Thyristors - SCRs |
| VGT | 1.5 volts | |||
| VTM | 1.6 volts | |||
| IT(RMS) | 6 amps | 6 amps | ||
| Thyristor Type | SCR | SCR | SCR |