Littelfuse, Inc. SCRs S6006DS2RP

Description
SCR 600V 6A Sensitive Gate Surface Mount TO-252, (D-Pak)
Request a Quote Datasheet
Description
SCR 600V 6A Sensitive Gate Surface Mount TO-252, (D-Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - S6006DS2CT-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 6A Sensitive Gate Surface Mount TO-252, (D-Pak)

SCR 600V 6A Sensitive Gate Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
SCRs - S6006DS2TR-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 6A Sensitive Gate Surface Mount TO-252, (D-Pak)

SCR 600V 6A Sensitive Gate Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
SCRs - S6006DS2DKR-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 6A Sensitive Gate Surface Mount TO-252, (D-Pak)

SCR 600V 6A Sensitive Gate Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
SCRs - Single - S6006DS2RP - 793664-S6006DS2RP - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - S6006DS2RP
793664-S6006DS2RP
SCRs - Single - S6006DS2RP 793664-S6006DS2RP
Manufacturer: Littelfuse Inc. Win Source Part Number: 793664-S6006DS2RP Packaging: Reel package Operating Temperature Range: -40°C ~ 110°C Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A SCR Type: Sensitive Gate Family Name: S6006DS2 Categories: Discrete Semiconductor Products Manufacturer Package: TO-252, (D-Pak) Current - On State (It (RMS)) (Maximum): 6A Voltage - Gate Trigger (Vgt) (Maximum): 800mV Current - Gate Trigger (Igt) (Maximum): 200μA Current - Hold (Ih) (Maximum): 6mA Voltage - On State (Vtm) (Maximum): 1.6V Current - On State (It (AV)) (Maximum): 3.8A Current - Off State (Maximum): 5μA Alternative Parts (Cross-Reference): BT258S-600R; BT258S-600R T/R; TS1220-600B; TS1220-600B-TR; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 793664-S6006DS2RP
Packaging: Reel package
Operating Temperature Range: -40°C ~ 110°C
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A
SCR Type: Sensitive Gate
Family Name: S6006DS2
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-252, (D-Pak)
Current - On State (It (RMS)) (Maximum): 6A
Voltage - Gate Trigger (Vgt) (Maximum): 800mV
Current - Gate Trigger (Igt) (Maximum): 200μA
Current - Hold (Ih) (Maximum): 6mA
Voltage - On State (Vtm) (Maximum): 1.6V
Current - On State (It (AV)) (Maximum): 3.8A
Current - Off State (Maximum): 5μA
Alternative Parts (Cross-Reference): BT258S-600R; BT258S-600R T/R; TS1220-600B; TS1220-600B-TR;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S6006DS2RP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S6006DS2RP
Discrete Semiconductor Products - Thyristors - SCRs S6006DS2RP
SCR 600V 6A TO252

SCR 600V 6A TO252

Supplier's Site
Sheung Wan, Hong Kong
SCRs 6A 200uA 600V Sensing

SCRs 6A 200uA 600V Sensing

Buy Now Datasheet
Scr Thyristor, 3.8A, 600V, To-252; Peak Repetitive Off State Voltage Littelfuse - 45J2759 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 3.8A, 600V, To-252; Peak Repetitive Off State Voltage Littelfuse
45J2759
Scr Thyristor, 3.8A, 600V, To-252; Peak Repetitive Off State Voltage Littelfuse 45J2759
SCR THYRISTOR, 3.8A, 600V, TO-252; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:200µA; Average On State Current:3.8A; On State RMS Current:6A; Thyristor Case Style:TO-252AA; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

SCR THYRISTOR, 3.8A, 600V, TO-252; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:200µA; Average On State Current:3.8A; On State RMS Current:6A; Thyristor Case Style:TO-252AA; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number S6006DS2CT-ND 793664-S6006DS2RP S6006DS2RP S6006DS2RP 45J2759
Product Name SCRs SCRs - Single - S6006DS2RP Discrete Semiconductor Products - Thyristors - SCRs SCRs Scr Thyristor, 3.8A, 600V, To-252; Peak Repetitive Off State Voltage Littelfuse
Thyristor Type SCR SCR SCR SCR
Package Type DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252AA
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
VDRM 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Thyristor Type SCR
Package Type Module
VDRM 800 volts
View Details
Triacs - MAC8D - 880935-MAC8D - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Tube
View Details
Thyristors - 9056083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T2600N18TOFVTXPSA1 - Acme Chip Technology Co., Limited
Specs
Thyristor Type SCR
Package Type TO-200AD
VDRM 1800 volts
View Details
2 suppliers