This Sxx06x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier
SCR 200V 6A Standard Recovery Through Hole TO-220 Isolated Tab
SCR 200V 6A TO220
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors |
| Product Number | S2006L | S2006L-ND | S2006L |
| Product Name | Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SCR - Series: Low Power SCR up to 1200V - S2006L | SCRs | Discrete Semiconductor Products - Thyristors - SCRs |
| VGT | 1.5 volts | ||
| VTM | 1.6 volts | ||
| IT(RMS) | 6 amps | 6 amps | |
| Thyristor Type | SCR | SCR |