Littelfuse, Inc. SCRs S6010DS3RP

Description
SCR 600V 10A Sensitive Gate Surface Mount TO-252, (D-Pak)
Request a Quote Datasheet
Description
SCR 600V 10A Sensitive Gate Surface Mount TO-252, (D-Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - S6010DS3RP-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 10A Sensitive Gate Surface Mount TO-252, (D-Pak)

SCR 600V 10A Sensitive Gate Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
SCRs - Single - S6010DS3RP - 793671-S6010DS3RP - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - S6010DS3RP
793671-S6010DS3RP
SCRs - Single - S6010DS3RP 793671-S6010DS3RP
Manufacturer: Littelfuse Inc. Win Source Part Number: 793671-S6010DS3RP Packaging: Reel package Operating Temperature Range: -40°C ~ 110°C Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A SCR Type: Sensitive Gate Family Name: S6010DS3 Categories: Discrete Semiconductor Products Manufacturer Package: TO-252, (D-Pak) Current - On State (It (RMS)) (Maximum): 10A Voltage - Gate Trigger (Vgt) (Maximum): 800mV Current - Gate Trigger (Igt) (Maximum): 500μA Current - Hold (Ih) (Maximum): 8mA Voltage - On State (Vtm) (Maximum): 1.6V Current - On State (It (AV)) (Maximum): 6.4A Current - Off State (Maximum): 5μA Alternative Parts (Cross-Reference): S6010DS3; S6010DS3TP; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 793671-S6010DS3RP
Packaging: Reel package
Operating Temperature Range: -40°C ~ 110°C
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A
SCR Type: Sensitive Gate
Family Name: S6010DS3
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-252, (D-Pak)
Current - On State (It (RMS)) (Maximum): 10A
Voltage - Gate Trigger (Vgt) (Maximum): 800mV
Current - Gate Trigger (Igt) (Maximum): 500μA
Current - Hold (Ih) (Maximum): 8mA
Voltage - On State (Vtm) (Maximum): 1.6V
Current - On State (It (AV)) (Maximum): 6.4A
Current - Off State (Maximum): 5μA
Alternative Parts (Cross-Reference): S6010DS3; S6010DS3TP;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs 10A 600V Sensing

SCRs 10A 600V Sensing

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S6010DS3RP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S6010DS3RP
Discrete Semiconductor Products - Thyristors - SCRs S6010DS3RP
SCR 600V 10A TO252

SCR 600V 10A TO252

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number S6010DS3RP-ND 793671-S6010DS3RP S6010DS3RP S6010DS3RP
Product Name SCRs SCRs - Single - S6010DS3RP SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

M50 Series High Surge Current Rectifiers - M5010071 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - MAC8D - 880935-MAC8D - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Tube
View Details
Thyristors - 9056134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type A 42
Pin Count 2
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T3160N18TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AE
VDRM 1800 volts
View Details