Littelfuse, Inc. Low Power SCR up to 1200V S4008LS2TP

Description
This Sxx08x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier s and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 0.2 to 15 mA at approximately 1.5V, with a sensitive version of this series having a gate trigger current less than 500µA. The sensitive gate SCR version is easily triggered by sense coils, proximity switches, and microprocessors. Electrically isolated "L-Package" is UL recognized for 2500Vrms Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A at 60 Hz half cycle Halogen free and RoHS compliant
Request a Quote Datasheet
Description
This Sxx08x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier s and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 0.2 to 15 mA at approximately 1.5V, with a sensitive version of this series having a gate trigger current less than 500µA. The sensitive gate SCR version is easily triggered by sense coils, proximity switches, and microprocessors. Electrically isolated "L-Package" is UL recognized for 2500Vrms Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A at 60 Hz half cycle Halogen free and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - S4008LS2TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
S4008LS2TP
Low Power SCR up to 1200V S4008LS2TP
This Sxx08x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier s and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 0.2 to 15 mA at approximately 1.5V, with a sensitive version of this series having a gate trigger current less than 500µA. The sensitive gate SCR version is easily triggered by sense coils, proximity switches, and microprocessors. Electrically isolated "L-Package" is UL recognized for 2500Vrms Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A at 60 Hz half cycle Halogen free and RoHS compliant

This Sxx08x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifiers and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 0.2 to 15 mA at approximately 1.5V, with a sensitive version of this series having a gate trigger current less than 500µA. The sensitive gate SCR version is easily triggered by sense coils, proximity switches, and microprocessors. Electrically isolated "L-Package" is UL recognized for 2500Vrms Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A at 60 Hz half cycle Halogen free and RoHS compliant

Supplier's Site Datasheet
SCRs - Single - S4008LS2TP - 793620-S4008LS2TP - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - S4008LS2TP
793620-S4008LS2TP
SCRs - Single - S4008LS2TP 793620-S4008LS2TP
Manufacturer: Littelfuse Inc. Win Source Part Number: 793620-S4008LS2TP Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 110°C Package: TO-220-3 Isolated Tab Voltage - Off State: 400V Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A SCR Type: Sensitive Gate Family Name: S4008LS2 Categories: Discrete Semiconductor Products Manufacturer Package: TO-220 Isolated Tab Current - On State (It (RMS)) (Maximum): 8A Voltage - Gate Trigger (Vgt) (Maximum): 800mV Current - Gate Trigger (Igt) (Maximum): 200μA Current - Hold (Ih) (Maximum): 6mA Voltage - On State (Vtm) (Maximum): 1.6V Current - On State (It (AV)) (Maximum): 5.1A Current - Off State (Maximum): 5μA Alternative Parts (Cross-Reference): BT258X-500R; BT258-500R; BT258-500R,127; BT258X-500R,127; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 793620-S4008LS2TP
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 110°C
Package: TO-220-3 Isolated Tab
Voltage - Off State: 400V
Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A
SCR Type: Sensitive Gate
Family Name: S4008LS2
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220 Isolated Tab
Current - On State (It (RMS)) (Maximum): 8A
Voltage - Gate Trigger (Vgt) (Maximum): 800mV
Current - Gate Trigger (Igt) (Maximum): 200μA
Current - Hold (Ih) (Maximum): 6mA
Voltage - On State (Vtm) (Maximum): 1.6V
Current - On State (It (AV)) (Maximum): 5.1A
Current - Off State (Maximum): 5μA
Alternative Parts (Cross-Reference): BT258X-500R; BT258-500R; BT258-500R,127; BT258X-500R,127;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SCRs - F7298-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 8A Sensitive Gate Through Hole TO-220 Isolated Tab

SCR 400V 8A Sensitive Gate Through Hole TO-220 Isolated Tab

Buy Now Datasheet
SCR 400V 8A TO220

SCR 400V 8A TO220

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S4008LS2TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S4008LS2TP
Discrete Semiconductor Products - Thyristors - SCRs S4008LS2TP
SCR 400V 8A TO220

SCR 400V 8A TO220

Supplier's Site
Sheung Wan, Hong Kong
SCRs Sen SCR400V 8A 200UA

SCRs Sen SCR400V 8A 200UA

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number S4008LS2TP 793620-S4008LS2TP F7298-ND S4008LS2TP S4008LS2TP S4008LS2TP
Product Name Low Power SCR up to 1200V SCRs - Single - S4008LS2TP SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs
Standards and Certifications RoHS
VDRM 400 volts 400 volts 400 volts
IGT 0.2000 mA
VGT 0.8000 volts
VTM 1.6 volts
Unlock Full Specs
to access all available technical data