Littelfuse, Inc. SCRs S6008VTP

Description
SCR 600V 8A Standard Recovery Through Hole TO-251 (V-Pak/I-Pak)
Request a Quote Datasheet
Description
SCR 600V 8A Standard Recovery Through Hole TO-251 (V-Pak/I-Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - S6008VTP-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 8A Standard Recovery Through Hole TO-251 (V-Pak/I-Pak)

SCR 600V 8A Standard Recovery Through Hole TO-251 (V-Pak/I-Pak)

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1278864-S6008VTP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1278864-S6008VTP
Discrete Semiconductor Products - Thyristors - SCRs 1278864-S6008VTP
Win Source Part Number: 1278864-S6008VTP Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tube Standard Package: 750 Current - Hold (Ih) (Max): 30 mA Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 15 mA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 5.1 A Current - On State (It (RMS)) (Max): 8 A Current - Off State (Max): 10 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A SCR Type: Standard Recovery Mounting Type: Through Hole Package / Case: TO-251-3 Short Leads, IPak, TO-251AA Supplier Device Package: TO-251 (V-Pak/I-Pak) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: -S6008VTP

Win Source Part Number: 1278864-S6008VTP
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Tube
Standard Package: 750
Current - Hold (Ih) (Max): 30 mA
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 15 mA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 5.1 A
Current - On State (It (RMS)) (Max): 8 A
Current - Off State (Max): 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A
SCR Type: Standard Recovery
Mounting Type: Through Hole
Package / Case: TO-251-3 Short Leads, IPak, TO-251AA
Supplier Device Package: TO-251 (V-Pak/I-Pak)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: -S6008VTP

Buy Now Datasheet
Scr Thyristor, 600V; Peak Repetitive Off State Voltage Littelfuse - 71J2408 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 600V; Peak Repetitive Off State Voltage Littelfuse
71J2408
Scr Thyristor, 600V; Peak Repetitive Off State Voltage Littelfuse 71J2408
SCR THYRISTOR, 600V; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:15mA; Average On State Current:5.1A; On State RMS Current:8A; No. of Pins:3Pins; Peak Non Repetitive Surge Current:83A; Holding Current Max:30mA RoHS Compliant: Yes

SCR THYRISTOR, 600V; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:15mA; Average On State Current:5.1A; On State RMS Current:8A; No. of Pins:3Pins; Peak Non Repetitive Surge Current:83A; Holding Current Max:30mA RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
SCRs 8A 600V

SCRs 8A 600V

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S6008VTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S6008VTP
Discrete Semiconductor Products - Thyristors - SCRs S6008VTP
SCR 600V 8A TO251

SCR 600V 8A TO251

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number S6008VTP-ND 1278864-S6008VTP 71J2408 S6008VTP S6008VTP
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs Scr Thyristor, 600V; Peak Repetitive Off State Voltage Littelfuse SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR SCR
Package Type IPAK; TO-251-3 Short Leads, IPAK, TO-251AA Tube TO-251-3 Short Leads, IPak, TO-251AA
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
VDRM 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 43a
Pin Count 7
View Details
B-2 and B-2T Series SCR/Diode Module - B611F-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - AC01DGM(1DF)-AZ - 909156-AC01DGM(1DF)-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
SCRs - Single - 16RIA80 - 1121442-16RIA80 - Win Source Electronics
Infineon Technologies AG
Specs
Thyristor Type SCR
View Details