Littelfuse, Inc. SCRs S2006DS2RP

Description
SCR 200V 6A Sensitive Gate Surface Mount TO-252, (D-Pak)
Request a Quote Datasheet
Description
SCR 200V 6A Sensitive Gate Surface Mount TO-252, (D-Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - S2006DS2TR-ND - DigiKey
Thief River Falls, MN, United States
SCR 200V 6A Sensitive Gate Surface Mount TO-252, (D-Pak)

SCR 200V 6A Sensitive Gate Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
SCRs - Single - S2006DS2RP - 793533-S2006DS2RP - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - S2006DS2RP
793533-S2006DS2RP
SCRs - Single - S2006DS2RP 793533-S2006DS2RP
Manufacturer: Littelfuse Inc. Win Source Part Number: 793533-S2006DS2RP Packaging: Reel package Operating Temperature Range: -40°C ~ 110°C Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Voltage - Off State: 200V Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A SCR Type: Sensitive Gate Part Status: Obsolete(EOL) Family Name: S2006DS2 Categories: Discrete Semiconductor Products Manufacturer Package: TO-252, (D-Pak) Current - On State (It (RMS)) (Maximum): 6A Voltage - Gate Trigger (Vgt) (Maximum): 800mV Current - Gate Trigger (Igt) (Maximum): 200μA Current - Hold (Ih) (Maximum): 6mA Voltage - On State (Vtm) (Maximum): 1.6V Current - On State (It (AV)) (Maximum): 3.8A Current - Off State (Maximum): 5μA Alternative Parts (Cross-Reference): S2006DS2; S2006DS2TP; S4006DS2; S6006DS2; Country of Origin: Mexico Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 793533-S2006DS2RP
Packaging: Reel package
Operating Temperature Range: -40°C ~ 110°C
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Voltage - Off State: 200V
Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A
SCR Type: Sensitive Gate
Part Status: Obsolete(EOL)
Family Name: S2006DS2
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-252, (D-Pak)
Current - On State (It (RMS)) (Maximum): 6A
Voltage - Gate Trigger (Vgt) (Maximum): 800mV
Current - Gate Trigger (Igt) (Maximum): 200μA
Current - Hold (Ih) (Maximum): 6mA
Voltage - On State (Vtm) (Maximum): 1.6V
Current - On State (It (AV)) (Maximum): 3.8A
Current - Off State (Maximum): 5μA
Alternative Parts (Cross-Reference): S2006DS2; S2006DS2TP; S4006DS2; S6006DS2;
Country of Origin: Mexico
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S2006DS2RP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S2006DS2RP
Discrete Semiconductor Products - Thyristors - SCRs S2006DS2RP
SCR 200V 6A TO252

SCR 200V 6A TO252

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number S2006DS2TR-ND 793533-S2006DS2RP S2006DS2RP
Product Name SCRs SCRs - Single - S2006DS2RP Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Thyristor Type SCR
Package Type Module
VDRM 1000 volts
View Details
SCRs - Single - 2V5P4M-AZ - 907609-2V5P4M-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 2628307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SEMIPACK1
Pin Count 5
Standards and Certifications RoHS
View Details
Thyristors - 8391395 - RS Components, Ltd.
Infineon Technologies AG
Specs
Thyristor Type Pct
Package Type Bg-t7526k-1
Pin Count 5
View Details