Littelfuse, Inc. SCRs S4010DRP

Description
SCR 400V 10A Standard Recovery Surface Mount TO-252, (D-Pak)
Request a Quote Datasheet
Description
SCR 400V 10A Standard Recovery Surface Mount TO-252, (D-Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - S4010DTR-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 10A Standard Recovery Surface Mount TO-252, (D-Pak)

SCR 400V 10A Standard Recovery Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
SCRs - Single - S4010DRP - 1093682-S4010DRP - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - S4010DRP
1093682-S4010DRP
SCRs - Single - S4010DRP 1093682-S4010DRP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1093682-S4010DRP Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 30mA Voltage - Off State: 400V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 15mA Voltage - On State (Vtm) (Max): 1.6V Current - On State (It (AV)) (Max): 6.4A Current - On State (It (RMS)) (Max): 10A Current - Off State (Max): 10μA Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-252, (D-Pak) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1093682-S4010DRP
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 30mA
Voltage - Off State: 400V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 15mA
Voltage - On State (Vtm) (Max): 1.6V
Current - On State (It (AV)) (Max): 6.4A
Current - On State (It (RMS)) (Max): 10A
Current - Off State (Max): 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-252, (D-Pak)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs S4010DRP

SCRs S4010DRP

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S4010DRP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S4010DRP
Discrete Semiconductor Products - Thyristors - SCRs S4010DRP
SCR 400V 10A TO252

SCR 400V 10A TO252

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number S4010DTR-ND 1093682-S4010DRP S4010DRP S4010DRP
Product Name SCRs SCRs - Single - S4010DRP SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B522-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - AC08FSMA(1)-AZ - 909171-AC08FSMA(1)-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 73b
Pin Count 7
View Details