Littelfuse, Inc. Low Power SCR up to 1200V MCR72-6TG

Description
The Silicon Controlled Rectifier is designed for industrial and consumer applications such as temperature, light and speed control; process and remote controls; warning systems; capacitive discharge circuits and MPU interface. Center Gate Geometry for Uniform Current Density All Diffused and Glass-Passivated Junctions for Parameter Uniformity and Stability Small, Rugged Thermowatt Construction for Low Thermal Resistance, High Heat Dissipation and Durability Low Trigger Currents, 200 µA Maximum for Direct Driving from Integrated Circuits Lead-Free Package Available
Request a Quote Datasheet
Description
The Silicon Controlled Rectifier is designed for industrial and consumer applications such as temperature, light and speed control; process and remote controls; warning systems; capacitive discharge circuits and MPU interface. Center Gate Geometry for Uniform Current Density All Diffused and Glass-Passivated Junctions for Parameter Uniformity and Stability Small, Rugged Thermowatt Construction for Low Thermal Resistance, High Heat Dissipation and Durability Low Trigger Currents, 200 µA Maximum for Direct Driving from Integrated Circuits Lead-Free Package Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - MCR72-6TG - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
MCR72-6TG
Low Power SCR up to 1200V MCR72-6TG
The Silicon Controlled Rectifier is designed for industrial and consumer applications such as temperature, light and speed control; process and remote controls; warning systems; capacitive discharge circuits and MPU interface. Center Gate Geometry for Uniform Current Density All Diffused and Glass-Passivated Junctions for Parameter Uniformity and Stability Small, Rugged Thermowatt Construction for Low Thermal Resistance, High Heat Dissipation and Durability Low Trigger Currents, 200 µA Maximum for Direct Driving from Integrated Circuits Lead-Free Package Available

The Silicon Controlled Rectifier is designed for industrial and consumer applications such as temperature, light and speed control; process and remote controls; warning systems; capacitive discharge circuits and MPU interface. Center Gate Geometry for Uniform Current Density All Diffused and Glass-Passivated Junctions for Parameter Uniformity and Stability Small, Rugged Thermowatt Construction for Low Thermal Resistance, High Heat Dissipation and Durability Low Trigger Currents, 200 µA Maximum for Direct Driving from Integrated Circuits Lead-Free Package Available

Supplier's Site Datasheet
SCRs - Single - MCR72-6TG - 1221305-MCR72-6TG - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - MCR72-6TG
1221305-MCR72-6TG
SCRs - Single - MCR72-6TG 1221305-MCR72-6TG
Manufacturer: Littelfuse Inc. Win Source Part Number: 1221305-MCR72-6TG Packaging: Tube Mounting Style: Through Hole Voltage - Off State: 400V Current - Non Rep. Surge 50, 60Hz (Itsm): 100A at 60Hz SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Temperature Range - Operating: -40°C ~ 110°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-220-3 Current - On State (It (RMS)) (Maximum): 8A Voltage - Gate Trigger (Vgt) (Maximum): 1.5V Current - Gate Trigger (Igt) (Maximum): 200μA Current - Hold (Ih) (Maximum): 6mA Voltage - On State (Vtm) (Maximum): 2V Current - Off State (Maximum): 10μA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: MCR72 Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1221305-MCR72-6TG
Packaging: Tube
Mounting Style: Through Hole
Voltage - Off State: 400V
Current - Non Rep. Surge 50, 60Hz (Itsm): 100A at 60Hz
SCR Type: Sensitive Gate
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Temperature Range - Operating: -40°C ~ 110°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-220-3
Current - On State (It (RMS)) (Maximum): 8A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 200μA
Current - Hold (Ih) (Maximum): 6mA
Voltage - On State (Vtm) (Maximum): 2V
Current - Off State (Maximum): 10μA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: MCR72
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)

Buy Now
SCRs - MCR72-6TGOS-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 8A Sensitive Gate Through Hole TO-220AB

SCR 400V 8A Sensitive Gate Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - MCR72-6TG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
MCR72-6TG
Discrete Semiconductor Products - Thyristors - SCRs MCR72-6TG
SCR 400V 8A TO220AB

SCR 400V 8A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
SCRs 400V 8A

SCRs 400V 8A

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Thyristors Thyristors Thyristors
Product Number MCR72-6TG 1221305-MCR72-6TG MCR72-6TGOS-ND MCR72-6TG MCR72-6TG
Product Name Low Power SCR up to 1200V SCRs - Single - MCR72-6TG SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs
VDRM 400 volts 400 volts 400 volts
IGT 0.2000 mA
VGT 1.5 volts
IT(RMS) 8 amps 8 amps
Unlock Full Specs
to access all available technical data