STMicroelectronics, Inc. Thyristors P0102BL 5AA4

Description
Thyristor SCR 0.8A 200V SOT23
Request a Quote Datasheet
Description
Thyristor SCR 0.8A 200V SOT23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thyristors - 6870940P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
6870940P
Thyristors 6870940P
Thyristor SCR 0.8A 200V SOT23

Thyristor SCR 0.8A 200V SOT23

Supplier's Site
Thyristors - 1686651 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
1686651
Thyristors 1686651
Thyristor SCR 0.8A 200V SOT23

Thyristor SCR 0.8A 200V SOT23

Supplier's Site
SCRs - Single - P0102BL 5AA4 - 026201-P0102BL 5AA4 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - P0102BL 5AA4
026201-P0102BL 5AA4
SCRs - Single - P0102BL 5AA4 026201-P0102BL 5AA4
Manufacturer: STMicroelectronics Win Source Part Number: 026201-P0102BL 5AA4 Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 5mA Voltage - Off State: 200V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 200μA Voltage - On State (Vtm) (Max): 1.7V Current - On State (It (AV)) (Max): 500mA Current - On State (It (RMS)) (Max): 800mA Current - Off State (Max): 1μA Current - Non Rep. Surge 50, 60Hz (Itsm): 7A, 8A SCR Type: Sensitive Gate Family Name: P0102BL Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-3 Alternative Parts (Cross-Reference): FS0101BL 00RB; FS0103BL 00RB; CMPS5062; FS0104BL 00RB; Introduction Date: April 08, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Sensing & Instrumentation

Manufacturer: STMicroelectronics
Win Source Part Number: 026201-P0102BL 5AA4
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 5mA
Voltage - Off State: 200V
Voltage - Gate Trigger (Vgt) (Max): 800mV
Current - Gate Trigger (Igt) (Max): 200μA
Voltage - On State (Vtm) (Max): 1.7V
Current - On State (It (AV)) (Max): 500mA
Current - On State (It (RMS)) (Max): 800mA
Current - Off State (Max): 1μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 7A, 8A
SCR Type: Sensitive Gate
Family Name: P0102BL
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-3
Alternative Parts (Cross-Reference): FS0101BL 00RB; FS0103BL 00RB; CMPS5062; FS0104BL 00RB;
Introduction Date: April 08, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Sensing & Instrumentation

Buy Now Datasheet
SCRs - 497-2527-1-ND - DigiKey
Thief River Falls, MN, United States
SCR 200V 250mA Sensitive Gate Surface Mount SOT-23-3

SCR 200V 250mA Sensitive Gate Surface Mount SOT-23-3

Buy Now Datasheet
SCRs - 497-2527-2-ND - DigiKey
Thief River Falls, MN, United States
SCR 200V 250mA Sensitive Gate Surface Mount SOT-23-3

SCR 200V 250mA Sensitive Gate Surface Mount SOT-23-3

Buy Now Datasheet
SCRs - 497-2527-6-ND - DigiKey
Thief River Falls, MN, United States
SCR 200V 250mA Sensitive Gate Surface Mount SOT-23-3

SCR 200V 250mA Sensitive Gate Surface Mount SOT-23-3

Buy Now Datasheet
SCR 200V 250MA SOT23-3

SCR 200V 250MA SOT23-3

Supplier's Site Datasheet
Scr, 0.25A, 200V, Sot-23-3; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics - 99AC4200 - Newark, An Avnet Company
Chicago, IL, United States
Scr, 0.25A, 200V, Sot-23-3; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics
99AC4200
Scr, 0.25A, 200V, Sot-23-3; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics 99AC4200
SCR, 0.25A, 200V, SOT-23-3; Peak Repetitive Off-State Voltage, Vdrm:200V; Gate Trigger Current Max, Igt:200µA; Current It av:160mA; On State RMS Current IT(rms):250mA; Thyristor Case Style:SOT-23; No. of Pins:3Pins; Peak Non Rep RoHS Compliant: Yes

SCR, 0.25A, 200V, SOT-23-3; Peak Repetitive Off-State Voltage, Vdrm:200V; Gate Trigger Current Max, Igt:200µA; Current It av:160mA; On State RMS Current IT(rms):250mA; Thyristor Case Style:SOT-23; No. of Pins:3Pins; Peak Non Rep RoHS Compliant: Yes

Supplier's Site
Scr Thyristor, Full Reel; Peak Repetitive Off State Voltage Stmicroelectronics - 57P0036 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, Full Reel; Peak Repetitive Off State Voltage Stmicroelectronics
57P0036
Scr Thyristor, Full Reel; Peak Repetitive Off State Voltage Stmicroelectronics 57P0036
SCR THYRISTOR, FULL REEL; Peak Repetitive Off State Voltage:200V; Gate Trigger Current Max:200µA; Average On State Current:160mA; On State RMS Current:250mA; Thyristor Case Style:SOT-223; No. of Pins:3Pins; Holding Current Max:6mA RoHS Compliant: Yes

SCR THYRISTOR, FULL REEL; Peak Repetitive Off State Voltage:200V; Gate Trigger Current Max:200µA; Average On State Current:160mA; On State RMS Current:250mA; Thyristor Case Style:SOT-223; No. of Pins:3Pins; Holding Current Max:6mA RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
SCRs 0.25 Amp 200 Volt

SCRs 0.25 Amp 200 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - P0102BL 5AA4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
P0102BL 5AA4
Discrete Semiconductor Products - Thyristors - SCRs P0102BL 5AA4
SCR 200V 250MA SOT23-3

SCR 200V 250MA SOT23-3

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 6870940P 1686651 026201-P0102BL 5AA4 497-2527-1-ND P0102BL 5AA4 99AC4200 57P0036 P0102BL 5AA4 P0102BL 5AA4
Product Name Thyristors Thyristors SCRs - Single - P0102BL 5AA4 SCRs SCRs Scr, 0.25A, 200V, Sot-23-3; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics Scr Thyristor, Full Reel; Peak Repetitive Off State Voltage Stmicroelectronics SCRs Discrete Semiconductor Products - Thyristors - SCRs
Package Type SOT-23 Sot-23 SOT-23-3 TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3 SOT-23 SOT223; SOT-223 TO-236-3, SC-59, SOT-23-3
Pin Count 3 3 3 3
Standards and Certifications RoHS RoHS RoHS RoHS
Thyristor Type Scr SCR SCR SCR SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details
Specs
Thyristor Type SCR
Package Type Module
VDRM 800 volts
View Details
Triacs - AC01DGM(1DF)-AZ - 909156-AC01DGM(1DF)-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Infineon Technologies AG
View Details