Littelfuse, Inc. SCRs - Single - S4010DS3RP S4010DS3RP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1093683-S4010DS3RP Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 8mA Voltage - Off State: 400V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 500μA Voltage - On State (Vtm) (Max): 1.6V Current - On State (It (AV)) (Max): 6.4A Current - On State (It (RMS)) (Max): 10A Current - Off State (Max): 5μA Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 110°C Case / Package: TO-252, (D-Pak) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1093683-S4010DS3RP Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 8mA Voltage - Off State: 400V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 500μA Voltage - On State (Vtm) (Max): 1.6V Current - On State (It (AV)) (Max): 6.4A Current - On State (It (RMS)) (Max): 10A Current - Off State (Max): 5μA Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 110°C Case / Package: TO-252, (D-Pak) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - S4010DS3RP - 1093683-S4010DS3RP - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - S4010DS3RP
1093683-S4010DS3RP
SCRs - Single - S4010DS3RP 1093683-S4010DS3RP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1093683-S4010DS3RP Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 8mA Voltage - Off State: 400V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 500μA Voltage - On State (Vtm) (Max): 1.6V Current - On State (It (AV)) (Max): 6.4A Current - On State (It (RMS)) (Max): 10A Current - Off State (Max): 5μA Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 110°C Case / Package: TO-252, (D-Pak) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1093683-S4010DS3RP
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 8mA
Voltage - Off State: 400V
Voltage - Gate Trigger (Vgt) (Max): 800mV
Current - Gate Trigger (Igt) (Max): 500μA
Voltage - On State (Vtm) (Max): 1.6V
Current - On State (It (AV)) (Max): 6.4A
Current - On State (It (RMS)) (Max): 10A
Current - Off State (Max): 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A
SCR Type: Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 110°C
Case / Package: TO-252, (D-Pak)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SCRs - S4010DS3RP-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 10A Sensitive Gate Surface Mount TO-252, (D-Pak)

SCR 400V 10A Sensitive Gate Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Scr Thyristor, 6.4A, 400V, To-252; Peak Repetitive Off State Voltage Littelfuse - 12J3223 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 6.4A, 400V, To-252; Peak Repetitive Off State Voltage Littelfuse
12J3223
Scr Thyristor, 6.4A, 400V, To-252; Peak Repetitive Off State Voltage Littelfuse 12J3223
SCR THYRISTOR, 6.4A, 400V, TO-252; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:500µA; Average On State Current:6.4A; On State RMS Current:10A; No. of Pins:3Pins; Peak Non Repetitive Surge Current:83A RoHS Compliant: Yes

SCR THYRISTOR, 6.4A, 400V, TO-252; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:500µA; Average On State Current:6.4A; On State RMS Current:10A; No. of Pins:3Pins; Peak Non Repetitive Surge Current:83A RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
SCRs 10A 500uA 400V Sensing

SCRs 10A 500uA 400V Sensing

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S4010DS3RP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S4010DS3RP
Discrete Semiconductor Products - Thyristors - SCRs S4010DS3RP
SCR 400V 10A TO252

SCR 400V 10A TO252

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 1093683-S4010DS3RP S4010DS3RP-ND 12J3223 S4010DS3RP S4010DS3RP
Product Name SCRs - Single - S4010DS3RP SCRs Scr Thyristor, 6.4A, 400V, To-252; Peak Repetitive Off State Voltage Littelfuse SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR SCR
Package Type TO-252, (D-Pak) DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63
VDRM 400 volts 400 volts
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Thyristor Type SCR
Package Type Module
VDRM 300 volts
View Details
Optoisolators - Triac, SCR Output - FODM3011R1 - 872182-FODM3011R1 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type 4-SMD
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Thyristors - 9056190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack2
Pin Count 5
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TD180N16KOFHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details
2 suppliers