This Sxx10x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier
Win Source Part Number: 1279028-S4010VS2
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Bulk
Standard Package: 1,000
Current - Hold (Ih) (Max): 6 mA
Voltage - Off State: 400 V
Voltage - Gate Trigger (Vgt) (Max): 800 mV
Current - Gate Trigger (Igt) (Max): 200 µA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 6.4 A
Current - On State (It (RMS)) (Max): 10 A
Current - Off State (Max): 5 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A
SCR Type: Sensitive Gate
Mounting Type: Through Hole
Package / Case: TO-251-3 Short Leads, IPak, TO-251AA
Supplier Device Package: TO-251 (V-Pak/I-Pak)
Temperature Range - Operating: -40°C ~ 110°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: -S4010VS2
SCR 400V 10A Sensitive Gate Through Hole TO-251 (V-Pak/I-Pak)
SCR 400V 10A TO251
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors |
| Product Number | S4010VS2 | 1279028-S4010VS2 | S4010VS2-ND | S4010VS2 |
| Product Name | Low Power SCR up to 1200V | Discrete Semiconductor Products - Thyristors - SCRs | SCRs | Discrete Semiconductor Products - Thyristors - SCRs |
| Standards and Certifications | RoHS | |||
| VDRM | 400 volts | 400 volts | 400 volts | |
| IGT | 0.2000 mA | |||
| VGT | 0.8000 volts | |||
| VTM | 1.6 volts |