This Sxx08x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier
SCR 400V 8A Sensitive Gate Through Hole TO-220 Isolated Tab
Manufacturer: Littelfuse Inc.
Win Source Part Number: 893071-S4008LS3
Operating Temperature Range: -40°C ~ 110°C
Features: SCR 400 V 8 A Sensitive Gate Through Hole TO-220 Isolated Tab
Package: Bulk
Package: TO-220-3 Isolated Tab
Mounting: Through Hole
Part Status: Discontinued at Digi-Key
Categories: Discrete Semiconductor Products
Case / Package: TO-220 Isolated Tab
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Other Part Number: F5303, -S4008LS3, S4008LS3-ND
SILICON CONTROLLED RECTIFIER, 8A I(T)RMS, 8000MA I(T), 400V V(DRM), 400V V(RRM), 1 ELEMENT, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
SCR 400V 8A TO220
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | S4008LS3 | F5303-ND | 893071-S4008LS3 | 21572322 | S4008LS3 |
| Product Name | Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SCR - Series: Low Power SCR up to 1200V - S4008LS3 | SCRs | SCRs - Single - S4008LS3 | Thyristor/SCR/Triac/Diac/Alternistor | Discrete Semiconductor Products - Thyristors - SCRs |
| Standards and Certifications | RoHS | ||||
| VGT | 0.8000 volts | ||||
| VTM | 1.6 volts | ||||
| IT(RMS) | 8 amps | 8 amps |