STMicroelectronics, Inc. Thyristors P0118MA 2AL3

Description
Sensitive Thyristor SCR 600V 800mA TO-92
Request a Quote Datasheet
Description
Sensitive Thyristor SCR 600V 800mA TO-92
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thyristors - 8772801 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
8772801
Thyristors 8772801
Sensitive Thyristor SCR 600V 800mA TO-92

Sensitive Thyristor SCR 600V 800mA TO-92

Supplier's Site
Thyristors - 8772801P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
8772801P
Thyristors 8772801P
Sensitive Thyristor SCR 600V 800mA TO-92

Sensitive Thyristor SCR 600V 800mA TO-92

Supplier's Site
Thyristors - 1655510 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
1655510
Thyristors 1655510
Sensitive Thyristor SCR 600V 800mA TO-92

Sensitive Thyristor SCR 600V 800mA TO-92

Supplier's Site
SCRs - 497-P0118MA2AL3TB-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 800mA Sensitive Gate Through Hole TO-92-3

SCR 600V 800mA Sensitive Gate Through Hole TO-92-3

Buy Now Datasheet
SCRs - 497-P0118MA2AL3CT-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 800mA Sensitive Gate Through Hole TO-92-3

SCR 600V 800mA Sensitive Gate Through Hole TO-92-3

Buy Now Datasheet
SCRs - Single - P0118MA 2AL3 - 791074-P0118MA 2AL3 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - P0118MA 2AL3
791074-P0118MA 2AL3
SCRs - Single - P0118MA 2AL3 791074-P0118MA 2AL3
Manufacturer: STMicroelectronics Win Source Part Number: 791074-P0118MA 2AL3 Packaging: Tape in Box Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 7A, 8A SCR Type: Sensitive Gate Family Name: P0118MA Categories: Discrete Semiconductor Products Manufacturer Package: TO-92-3 Current - On State (It (RMS)) (Maximum): 800mA Voltage - Gate Trigger (Vgt) (Maximum): 800mV Current - Gate Trigger (Igt) (Maximum): 5μA Current - Hold (Ih) (Maximum): 5mA Voltage - On State (Vtm) (Maximum): 1.95V Current - On State (It (AV)) (Maximum): 500mA Current - Off State (Maximum): 10μA Alternative Parts (Cross-Reference): FS0111SA00BU; FS0102MA; FS0101MA; FS0118SA00BU; Introduction Date: December 06, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 791074-P0118MA 2AL3
Packaging: Tape in Box
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 7A, 8A
SCR Type: Sensitive Gate
Family Name: P0118MA
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-92-3
Current - On State (It (RMS)) (Maximum): 800mA
Voltage - Gate Trigger (Vgt) (Maximum): 800mV
Current - Gate Trigger (Igt) (Maximum): 5μA
Current - Hold (Ih) (Maximum): 5mA
Voltage - On State (Vtm) (Maximum): 1.95V
Current - On State (It (AV)) (Maximum): 500mA
Current - Off State (Maximum): 10μA
Alternative Parts (Cross-Reference): FS0111SA00BU; FS0102MA; FS0101MA; FS0118SA00BU;
Introduction Date: December 06, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SCR 600V 800MA TO92-3

SCR 600V 800MA TO92-3

Supplier's Site Datasheet
Scr Thyristor, 0.8A, 600V, To-92; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics - 07AH6926 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 0.8A, 600V, To-92; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics
07AH6926
Scr Thyristor, 0.8A, 600V, To-92; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics 07AH6926
SCR THYRISTOR, 0.8A, 600V, TO-92; Peak Repetitive Off-State Voltage, Vdrm:600V; Gate Trigger Current Max, Igt:5µA; Current It av:500mA; On State RMS Current IT(rms):800mA; Thyristor Case Style:TO-92; No. of Pins:3Pins; Peak Non Rep RoHS Compliant: Yes

SCR THYRISTOR, 0.8A, 600V, TO-92; Peak Repetitive Off-State Voltage, Vdrm:600V; Gate Trigger Current Max, Igt:5µA; Current It av:500mA; On State RMS Current IT(rms):800mA; Thyristor Case Style:TO-92; No. of Pins:3Pins; Peak Non Rep RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - P0118MA 2AL3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
P0118MA 2AL3
Discrete Semiconductor Products - Thyristors - SCRs P0118MA 2AL3
SCR 600V 800MA TO92-3

SCR 600V 800MA TO92-3

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 8772801 8772801P 497-P0118MA2AL3TB-ND 791074-P0118MA 2AL3 P0118MA 2AL3 07AH6926 P0118MA 2AL3
Product Name Thyristors Thyristors SCRs SCRs - Single - P0118MA 2AL3 SCRs Scr Thyristor, 0.8A, 600V, To-92; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type Scr SCR SCR SCR SCR SCR
Package Type To-92 TO-92; TO-92 TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; TO-92 TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Pin Count 3 3 3
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - BCR5KM-14LA#B00 - 913116-BCR5KM-14LA#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 2628391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T2563N80TOHXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AE
IT(RMS) 3600 amps
View Details
B-2 and B-2T Series SCR/Diode Module - B661-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details