Littelfuse, Inc. Low Power SCR up to 1200V S401E

Description
Excellent for lower current heat, lamp, and audible alarm controls for home goods.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 600 V Surge capability up to 30 A
Request a Quote Datasheet
Description
Excellent for lower current heat, lamp, and audible alarm controls for home goods.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 600 V Surge capability up to 30 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - S401E - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
S401E
Low Power SCR up to 1200V S401E
Excellent for lower current heat, lamp, and audible alarm controls for home goods.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 600 V Surge capability up to 30 A

Excellent for lower current heat, lamp, and audible alarm controls for home goods.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 600 V Surge capability up to 30 A

Supplier's Site Datasheet
SCRs - S401E-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 1A Standard Recovery Through Hole TO-92

SCR 400V 1A Standard Recovery Through Hole TO-92

Buy Now Datasheet
SCRs - Single - S401E - 802517-S401E - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - S401E
802517-S401E
SCRs - Single - S401E 802517-S401E
Manufacturer: Littelfuse Inc. Win Source Part Number: 802517-S401E Packaging: Bulk Mounting Style: Through Hole Voltage - Off State: 400V Current - Non Rep. Surge 50, 60Hz (Itsm): 25A, 30A SCR Type: Standard Recovery Supplier Device Package: TO-92 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Current - On State (It (RMS)) (Maximum): 1A Voltage - Gate Trigger (Vgt) (Maximum): 1.5V Current - Gate Trigger (Igt) (Maximum): 10mA Current - Hold (Ih) (Maximum): 30mA Voltage - On State (Vtm) (Maximum): 1.6V Current - On State (It (AV)) (Maximum): 640mA Current - Off State (Maximum): 10μA Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 802517-S401E
Packaging: Bulk
Mounting Style: Through Hole
Voltage - Off State: 400V
Current - Non Rep. Surge 50, 60Hz (Itsm): 25A, 30A
SCR Type: Standard Recovery
Supplier Device Package: TO-92
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA)
Current - On State (It (RMS)) (Maximum): 1A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 10mA
Current - Hold (Ih) (Maximum): 30mA
Voltage - On State (Vtm) (Maximum): 1.6V
Current - On State (It (AV)) (Maximum): 640mA
Current - Off State (Maximum): 10μA
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)

Buy Now
Scr Thyristor, 1A, 400V, To-92; Peak Repetitive Off State Voltage Littelfuse - 60K6978 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 1A, 400V, To-92; Peak Repetitive Off State Voltage Littelfuse
60K6978
Scr Thyristor, 1A, 400V, To-92; Peak Repetitive Off State Voltage Littelfuse 60K6978
SCR THYRISTOR, 1A, 400V, TO-92; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:10mA; Average On State Current:640mA; On State RMS Current:1A; Thyristor Case Style:TO-92; No. of Pins:3Pins; Holding Current Max:30mA RoHS Compliant: Yes

SCR THYRISTOR, 1A, 400V, TO-92; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:10mA; Average On State Current:640mA; On State RMS Current:1A; Thyristor Case Style:TO-92; No. of Pins:3Pins; Holding Current Max:30mA RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S401E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S401E
Discrete Semiconductor Products - Thyristors - SCRs S401E
SCR 400V 1A TO92

SCR 400V 1A TO92

Supplier's Site
Sheung Wan, Hong Kong
SCRs
S401E
SCRs S401E
SCRs 1A 400V

SCRs 1A 400V

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number S401E S401E-ND 802517-S401E 60K6978 S401E S401E
Product Name Low Power SCR up to 1200V SCRs SCRs - Single - S401E Scr Thyristor, 1A, 400V, To-92; Peak Repetitive Off State Voltage Littelfuse Discrete Semiconductor Products - Thyristors - SCRs SCRs
VDRM 400 volts 400 volts 400 volts
IGT 10 mA
VGT 1.5 volts
VTM 1.6 volts
IT(RMS) 1 amps 1 amps
Unlock Full Specs
to access all available technical data