Littelfuse, Inc. SCRs S4008DS2RP

Description
SCR 400V 8A Sensitive Gate Surface Mount TO-252, (D-Pak)
Request a Quote Datasheet
Description
SCR 400V 8A Sensitive Gate Surface Mount TO-252, (D-Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - S4008DS2DKR-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 8A Sensitive Gate Surface Mount TO-252, (D-Pak)

SCR 400V 8A Sensitive Gate Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
SCRs - S4008DS2TR-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 8A Sensitive Gate Surface Mount TO-252, (D-Pak)

SCR 400V 8A Sensitive Gate Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
SCRs - S4008DS2CT-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 8A Sensitive Gate Surface Mount TO-252, (D-Pak)

SCR 400V 8A Sensitive Gate Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
SCRs - Single - S4008DS2RP - 793619-S4008DS2RP - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - S4008DS2RP
793619-S4008DS2RP
SCRs - Single - S4008DS2RP 793619-S4008DS2RP
Manufacturer: Littelfuse Inc. Win Source Part Number: 793619-S4008DS2RP Packaging: Reel package Operating Temperature Range: -40°C ~ 110°C Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Voltage - Off State: 400V Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A SCR Type: Sensitive Gate Family Name: S4008DS2 Categories: Discrete Semiconductor Products Manufacturer Package: TO-252, (D-Pak) Current - On State (It (RMS)) (Maximum): 8A Voltage - Gate Trigger (Vgt) (Maximum): 800mV Current - Gate Trigger (Igt) (Maximum): 200μA Current - Hold (Ih) (Maximum): 6mA Voltage - On State (Vtm) (Maximum): 1.6V Current - On State (It (AV)) (Maximum): 5.1A Current - Off State (Maximum): 5μA Alternative Parts (Cross-Reference): S4008DS2; S4008DS2TP ; Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 793619-S4008DS2RP
Packaging: Reel package
Operating Temperature Range: -40°C ~ 110°C
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Voltage - Off State: 400V
Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A
SCR Type: Sensitive Gate
Family Name: S4008DS2
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-252, (D-Pak)
Current - On State (It (RMS)) (Maximum): 8A
Voltage - Gate Trigger (Vgt) (Maximum): 800mV
Current - Gate Trigger (Igt) (Maximum): 200μA
Current - Hold (Ih) (Maximum): 6mA
Voltage - On State (Vtm) (Maximum): 1.6V
Current - On State (It (AV)) (Maximum): 5.1A
Current - Off State (Maximum): 5μA
Alternative Parts (Cross-Reference): S4008DS2; S4008DS2TP ;
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S4008DS2RP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S4008DS2RP
Discrete Semiconductor Products - Thyristors - SCRs S4008DS2RP
SCR 400V 8A TO252

SCR 400V 8A TO252

Supplier's Site
Sheung Wan, Hong Kong
SCRs 8A 200uA 400V Sensing

SCRs 8A 200uA 400V Sensing

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number S4008DS2DKR-ND 793619-S4008DS2RP S4008DS2RP S4008DS2RP
Product Name SCRs SCRs - Single - S4008DS2RP Discrete Semiconductor Products - Thyristors - SCRs SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

SCRs - Single - Modules - TT425N16KOFHPSA3 - 937869-TT425N16KOFHPSA3 - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Module
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
B-2 and B-2T Series SCR/Diode Module - B523-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - 5P6M-AZ - 856785-5P6M-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 2548768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type TO-220; TO-220AB
Standards and Certifications RoHS
View Details