This Sxx08x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier
Manufacturer: Littelfuse Inc.
Win Source Part Number: 211146-S2008LS3
Packaging: Bulk
Mounting: Through Hole
Current - Hold (Ih) (Max): 8mA
Voltage - Off State: 200V
Voltage - Gate Trigger (Vgt) (Max): 800mV
Current - Gate Trigger (Igt) (Max): 500μA
Voltage - On State (Vtm) (Max): 1.6V
Current - On State (It (AV)) (Max): 5.1A
Current - On State (It (RMS)) (Max): 8A
Current - Off State (Max): 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A
SCR Type: Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 110°C
Case / Package: TO-220 Isolated Tab
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
SCR 200V 8A Sensitive Gate Through Hole TO-220 Isolated Tab
SCR SENS 200V 8A ISO TO-220
SCR 200V 8A TO220
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | S2008LS3 | 211146-S2008LS3 | S2008LS3-ND | 461-S2008LS3 | S2008LS3 |
| Product Name | Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SCR - Series: Low Power SCR up to 1200V - S2008LS3 | SCRs - Single - S2008LS3 | SCRs | SCR SENS 200V 8A ISO TO-220 | Discrete Semiconductor Products - Thyristors - SCRs |
| Standards and Certifications | RoHS | RoHS | |||
| VGT | 0.8000 volts | ||||
| VTM | 1.6 volts | ||||
| IT(RMS) | 8 amps | 8 amps | |||
| Thyristor Type | SCR | SCR | SCR | SCR |