Win Source Part Number: 1090139-S402BS1RP
Category: Discrete Semiconductor Products>Thyristors - SCRs
Series: EV
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 3 mA
Voltage - Off State: 400 V
Voltage - Gate Trigger (Vgt) (Max): 800 mV
Current - Gate Trigger (Igt) (Max): 100 µA
Voltage - On State (Vtm) (Max): 1.7 V
Current - On State (It (AV)) (Max): 950 mA
Current - On State (It (RMS)) (Max): 1.5 A
Current - Off State (Max): 5 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 12.5A, 15A
SCR Type: Sensitive Gate
Package / Case: TO-243AA
Supplier Device Package: SOT-89
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: 18-S402BS1RPTR
SCR 400V 1.5A Sensitive Gate Surface Mount SOT-89
SEN SCR 400V 1.5A 100 A SOT89
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 1090139-S402BS1RP | 18-S402BS1RPTR-ND | S402BS1RP | S402BS1RP |
| Product Name | Discrete Semiconductor Products - Thyristors - SCRs | SCRs | SCRs | Discrete Semiconductor Products - Thyristors - SCRs |
| Thyristor Type | SCR | SCR | SCR |