Littelfuse, Inc. Discrete Semiconductor Products - Thyristors - SCRs S4040NTP

Description
Win Source Part Number: 1278883-S4040NTP Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tube Standard Package: 1,000 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 60 mA Voltage - Off State: 400 V Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 40 mA Voltage - On State (Vtm) (Max): 1.8 V Current - On State (It (AV)) (Max): 25 A Current - On State (It (RMS)) (Max): 40 A Current - Off State (Max): 10 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 430A, 520A SCR Type: Standard Recovery Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263 (D2Pak) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: -S4040NTP
Request a Quote Datasheet
Description
Win Source Part Number: 1278883-S4040NTP Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tube Standard Package: 1,000 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 60 mA Voltage - Off State: 400 V Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 40 mA Voltage - On State (Vtm) (Max): 1.8 V Current - On State (It (AV)) (Max): 25 A Current - On State (It (RMS)) (Max): 40 A Current - Off State (Max): 10 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 430A, 520A SCR Type: Standard Recovery Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263 (D2Pak) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: -S4040NTP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - SCRs - 1278883-S4040NTP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1278883-S4040NTP
Discrete Semiconductor Products - Thyristors - SCRs 1278883-S4040NTP
Win Source Part Number: 1278883-S4040NTP Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tube Standard Package: 1,000 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 60 mA Voltage - Off State: 400 V Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 40 mA Voltage - On State (Vtm) (Max): 1.8 V Current - On State (It (AV)) (Max): 25 A Current - On State (It (RMS)) (Max): 40 A Current - Off State (Max): 10 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 430A, 520A SCR Type: Standard Recovery Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263 (D2Pak) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: -S4040NTP

Win Source Part Number: 1278883-S4040NTP
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Tube
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 60 mA
Voltage - Off State: 400 V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 40 mA
Voltage - On State (Vtm) (Max): 1.8 V
Current - On State (It (AV)) (Max): 25 A
Current - On State (It (RMS)) (Max): 40 A
Current - Off State (Max): 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 430A, 520A
SCR Type: Standard Recovery
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263 (D2Pak)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: -S4040NTP

Buy Now Datasheet
SCRs - S4040NTP-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 40A Standard Recovery Surface Mount TO-263 (D2Pak)

SCR 400V 40A Standard Recovery Surface Mount TO-263 (D2Pak)

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs 400V 40A

SCRs 400V 40A

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S4040NTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S4040NTP
Discrete Semiconductor Products - Thyristors - SCRs S4040NTP
SCR 400V 40A TO263

SCR 400V 40A TO263

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number 1278883-S4040NTP S4040NTP-ND S4040NTP S4040NTP
Product Name Discrete Semiconductor Products - Thyristors - SCRs SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

M50 Series High Surge Current Rectifiers - M5010032 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - Z0109MARL1G - 939910-Z0109MARL1G - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-92 (TO-226)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 2628335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 5
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T345N18EOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Nonstandard
View Details