Littelfuse, Inc. Low Power SCR up to 1200V MCR25DG

Description
This Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls or dimmers; or wherever half-wave, silicon gate-controlled devices are needed. Blocking Voltage to 800 V On-State Current Rating of 25 Amperes RMS High Surge Current Capability - 300 Amperes Rugged, Economical TO-220AB Package Glass Passivated Junctions for Reliability and Uniformity Minimum and Maximum Values of IGT , VGT , and IH Specified for Ease of Design High Immunity to dv/dt - 100 V/µsec Minimum @ 125°C
Request a Quote Datasheet
Description
This Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls or dimmers; or wherever half-wave, silicon gate-controlled devices are needed. Blocking Voltage to 800 V On-State Current Rating of 25 Amperes RMS High Surge Current Capability - 300 Amperes Rugged, Economical TO-220AB Package Glass Passivated Junctions for Reliability and Uniformity Minimum and Maximum Values of IGT , VGT , and IH Specified for Ease of Design High Immunity to dv/dt - 100 V/µsec Minimum @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - MCR25DG - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
MCR25DG
Low Power SCR up to 1200V MCR25DG
This Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls or dimmers; or wherever half-wave, silicon gate-controlled devices are needed. Blocking Voltage to 800 V On-State Current Rating of 25 Amperes RMS High Surge Current Capability - 300 Amperes Rugged, Economical TO-220AB Package Glass Passivated Junctions for Reliability and Uniformity Minimum and Maximum Values of IGT , VGT , and IH Specified for Ease of Design High Immunity to dv/dt - 100 V/µsec Minimum @ 125°C

This Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls or dimmers; or wherever half-wave, silicon gate-controlled devices are needed. Blocking Voltage to 800 V On-State Current Rating of 25 Amperes RMS High Surge Current Capability - 300 Amperes Rugged, Economical TO-220AB Package Glass Passivated Junctions for Reliability and Uniformity Minimum and Maximum Values of IGT , VGT , and IH Specified for Ease of Design High Immunity to dv/dt - 100 V/µsec Minimum @ 125°C

Supplier's Site Datasheet
SCRs - Single - MCR25DG - 1075522-MCR25DG - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - MCR25DG
1075522-MCR25DG
SCRs - Single - MCR25DG 1075522-MCR25DG
Manufacturer: Littelfuse Inc. Win Source Part Number: 1075522-MCR25DG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 40mA Voltage - Off State: 400V Voltage - Gate Trigger (Vgt) (Max): 1V Current - Gate Trigger (Igt) (Max): 30mA Voltage - On State (Vtm) (Max): 1.8V Current - On State (It (RMS)) (Max): 25A Current - Off State (Max): 10μA Current - Non Rep. Surge 50, 60Hz (Itsm): 300A @ 60Hz SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1075522-MCR25DG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 40mA
Voltage - Off State: 400V
Voltage - Gate Trigger (Vgt) (Max): 1V
Current - Gate Trigger (Igt) (Max): 30mA
Voltage - On State (Vtm) (Max): 1.8V
Current - On State (It (RMS)) (Max): 25A
Current - Off State (Max): 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 300A @ 60Hz
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SCRs - MCR25DGOS-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 25A Standard Recovery Through Hole TO-220AB

SCR 400V 25A Standard Recovery Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - MCR25DG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
MCR25DG
Discrete Semiconductor Products - Thyristors - SCRs MCR25DG
SCR 400V 25A TO220AB

SCR 400V 25A TO220AB

Supplier's Site
Scr Thyristor, 25A, 400V, To-220Ab; Peak Repetitive Off State Voltage Littelfuse - 42K0032 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 25A, 400V, To-220Ab; Peak Repetitive Off State Voltage Littelfuse
42K0032
Scr Thyristor, 25A, 400V, To-220Ab; Peak Repetitive Off State Voltage Littelfuse 42K0032
SCR THYRISTOR, 25A, 400V, TO-220AB; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:30mA; Average On State Current:-; On State RMS Current:25A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Product Range:-; MSL:-RoHS Compliant: Yes

SCR THYRISTOR, 25A, 400V, TO-220AB; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:30mA; Average On State Current:-; On State RMS Current:25A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Product Range:-; MSL:-RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
SCRs 400V 25A

SCRs 400V 25A

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number MCR25DG 1075522-MCR25DG MCR25DGOS-ND MCR25DG 42K0032 MCR25DG
Product Name Low Power SCR up to 1200V SCRs - Single - MCR25DG SCRs Discrete Semiconductor Products - Thyristors - SCRs Scr Thyristor, 25A, 400V, To-220Ab; Peak Repetitive Off State Voltage Littelfuse SCRs
Standards and Certifications RoHS
VDRM 400 volts 400 volts 400 volts
IGT 30 mA
VGT 1 volts
IT(RMS) 25 amps 25 amps
Unlock Full Specs
to access all available technical data