STMicroelectronics, Inc. SCRs - Single - P0102MN 5AA4 P0102MN 5AA4

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1085234-P0102MN 5AA4 Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 5mA Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 200μA Voltage - On State (Vtm) (Max): 1.95V Current - On State (It (AV)) (Max): 500mA Current - On State (It (RMS)) (Max): 800mA Current - Off State (Max): 10μA Current - Non Rep. Surge 50, 60Hz (Itsm): 7A, 8A SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1085234-P0102MN 5AA4 Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 5mA Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 200μA Voltage - On State (Vtm) (Max): 1.95V Current - On State (It (AV)) (Max): 500mA Current - On State (It (RMS)) (Max): 800mA Current - Off State (Max): 10μA Current - Non Rep. Surge 50, 60Hz (Itsm): 7A, 8A SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - P0102MN 5AA4 - 1085234-P0102MN 5AA4 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - P0102MN 5AA4
1085234-P0102MN 5AA4
SCRs - Single - P0102MN 5AA4 1085234-P0102MN 5AA4
Manufacturer: STMicroelectronics Win Source Part Number: 1085234-P0102MN 5AA4 Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 5mA Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 200μA Voltage - On State (Vtm) (Max): 1.95V Current - On State (It (AV)) (Max): 500mA Current - On State (It (RMS)) (Max): 800mA Current - Off State (Max): 10μA Current - Non Rep. Surge 50, 60Hz (Itsm): 7A, 8A SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1085234-P0102MN 5AA4
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 5mA
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 800mV
Current - Gate Trigger (Igt) (Max): 200μA
Voltage - On State (Vtm) (Max): 1.95V
Current - On State (It (AV)) (Max): 500mA
Current - On State (It (RMS)) (Max): 800mA
Current - Off State (Max): 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 7A, 8A
SCR Type: Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SCRs - 497-4649-2-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 800mA Sensitive Gate Surface Mount SOT-223

SCR 600V 800mA Sensitive Gate Surface Mount SOT-223

Buy Now Datasheet
SCRs - 497-4649-6-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 800mA Sensitive Gate Surface Mount SOT-223

SCR 600V 800mA Sensitive Gate Surface Mount SOT-223

Buy Now Datasheet
SCRs - 497-4649-1-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 800mA Sensitive Gate Surface Mount SOT-223

SCR 600V 800mA Sensitive Gate Surface Mount SOT-223

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - P0102MN 5AA4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
P0102MN 5AA4
Discrete Semiconductor Products - Thyristors - SCRs P0102MN 5AA4
SCR 600V 800MA SOT223

SCR 600V 800MA SOT223

Supplier's Site
SCR 600V 800MA SOT223

SCR 600V 800MA SOT223

Supplier's Site Datasheet
Sheung Wan, Hong Kong
SCRs THYRISTOR

SCRs THYRISTOR

Buy Now Datasheet
SCR 0.8A 600V SOT223 - 761-P0102MN 5AA4 - Utmel Electronic Limited
Hong Kong, China
SCR 0.8A 600V SOT223
761-P0102MN 5AA4
SCR 0.8A 600V SOT223 761-P0102MN 5AA4
SCR 0.8A 600V SOT223

SCR 0.8A 600V SOT223

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 1085234-P0102MN 5AA4 497-4649-2-ND P0102MN 5AA4 P0102MN 5AA4 P0102MN 5AA4 761-P0102MN 5AA4
Product Name SCRs - Single - P0102MN 5AA4 SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs SCRs SCR 0.8A 600V SOT223
Thyristor Type SCR SCR SCR SCR SCR
Package Type SOT-223 TO-261-4, TO-261AA TO-261-4, TO-261AA TO-261-4, TO-261AA TO-261-4, TO-261AA
VDRM 600 volts 600 volts 600 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B664-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - MAC8SMG - 880936-MAC8SMG - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 9056204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 73b
Pin Count 7
View Details
SCRs - Single - 25RIA120 - 1123382-25RIA120 - Win Source Electronics
Infineon Technologies AG
Specs
Thyristor Type SCR
View Details