Littelfuse, Inc. Low Power SCR up to 1200V S4006RTP

Description
This Sxx06x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier s and capacitive discharge ignitions.These SCRs have a low gate current trigger level of 0.2 to 15 mA at approximately 1.5V, with a sensitive version of this series having a gate trigger current less than 500µA. The sensitive gate SCR version is easily triggered by sense coils, proximity switches, and microprocessors. Electrically isolated "L-Package" is UL recognized for 2500Vrms Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A Halogen free and RoHS compliant
Request a Quote Datasheet
Description
This Sxx06x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier s and capacitive discharge ignitions.These SCRs have a low gate current trigger level of 0.2 to 15 mA at approximately 1.5V, with a sensitive version of this series having a gate trigger current less than 500µA. The sensitive gate SCR version is easily triggered by sense coils, proximity switches, and microprocessors. Electrically isolated "L-Package" is UL recognized for 2500Vrms Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A Halogen free and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - S4006RTP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
S4006RTP
Low Power SCR up to 1200V S4006RTP
This Sxx06x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier s and capacitive discharge ignitions.These SCRs have a low gate current trigger level of 0.2 to 15 mA at approximately 1.5V, with a sensitive version of this series having a gate trigger current less than 500µA. The sensitive gate SCR version is easily triggered by sense coils, proximity switches, and microprocessors. Electrically isolated "L-Package" is UL recognized for 2500Vrms Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A Halogen free and RoHS compliant

This Sxx06x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifiers and capacitive discharge ignitions.These SCRs have a low gate current trigger level of 0.2 to 15 mA at approximately 1.5V, with a sensitive version of this series having a gate trigger current less than 500µA. The sensitive gate SCR version is easily triggered by sense coils, proximity switches, and microprocessors. Electrically isolated "L-Package" is UL recognized for 2500Vrms Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A Halogen free and RoHS compliant

Supplier's Site Datasheet
SCRs - S4006RTP-ND - DigiKey
Thief River Falls, MN, United States
SCR

SCR

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1090135-S4006RTP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1090135-S4006RTP
Discrete Semiconductor Products - Thyristors - SCRs 1090135-S4006RTP
Win Source Part Number: 1090135-S4006RTP Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tube Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: -S4006RTP

Win Source Part Number: 1090135-S4006RTP
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Tube
Standard Package: 1,000
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: -S4006RTP

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs 400V 6A SCR TO220 NON ISO

SCRs 400V 6A SCR TO220 NON ISO

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S4006RTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S4006RTP
Discrete Semiconductor Products - Thyristors - SCRs S4006RTP
SCR 400V 6A TO220 NON-ISO

SCR 400V 6A TO220 NON-ISO

Supplier's Site
Thyristor, Scr, 3.8A, 400V, To-220; Peak Repetitive Off State Voltage Littelfuse - 64W7467 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, Scr, 3.8A, 400V, To-220; Peak Repetitive Off State Voltage Littelfuse
64W7467
Thyristor, Scr, 3.8A, 400V, To-220; Peak Repetitive Off State Voltage Littelfuse 64W7467
THYRISTOR, SCR, 3.8A, 400V, TO-220; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:15mA; Average On State Current:3.8A; On State RMS Current:6A; Thyristor Case Style:TO-220; No. of Pins:3Pins; Product Range:-; MSL:-RoHS Compliant: Yes

THYRISTOR, SCR, 3.8A, 400V, TO-220; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:15mA; Average On State Current:3.8A; On State RMS Current:6A; Thyristor Case Style:TO-220; No. of Pins:3Pins; Product Range:-; MSL:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Triacs Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number S4006RTP S4006RTP-ND 1090135-S4006RTP S4006RTP S4006RTP 64W7467
Product Name Low Power SCR up to 1200V SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs Thyristor, Scr, 3.8A, 400V, To-220; Peak Repetitive Off State Voltage Littelfuse
Standards and Certifications RoHS
VDRM 400 volts 400 volts
IGT 15 mA
VGT 1.5 volts
VTM 1.6 volts
Unlock Full Specs
to access all available technical data