STMicroelectronics, Inc. SCRs - Single - P0102DA 5AL3 P0102DA 5AL3

Description
Manufacturer: STMicroelectronics Win Source Part Number: 888249-P0102DA 5AL3 Operating Temperature Range: -40°C ~ 125°C Features: SCR 400 V 800 mA Sensitive Gate Through Hole TO-92-3 Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Package: Reel - TR Mounting: Through Hole Family Name: P0102 Categories: Discrete Semiconductor Products Case / Package: TO-92-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: 497-6199-2-ND, 497-6199-6INACTIVE, 497-P0102DA5AL3TR, 497-6199-2, 497-6199-1, 497-P0102DA5AL3CT, 497-6199-6, 497-P0102DA5AL3DKR, 497-6199-1-ND, 497-6199-6-ND, P0102DA5AL3
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 888249-P0102DA 5AL3 Operating Temperature Range: -40°C ~ 125°C Features: SCR 400 V 800 mA Sensitive Gate Through Hole TO-92-3 Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Package: Reel - TR Mounting: Through Hole Family Name: P0102 Categories: Discrete Semiconductor Products Case / Package: TO-92-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: 497-6199-2-ND, 497-6199-6INACTIVE, 497-P0102DA5AL3TR, 497-6199-2, 497-6199-1, 497-P0102DA5AL3CT, 497-6199-6, 497-P0102DA5AL3DKR, 497-6199-1-ND, 497-6199-6-ND, P0102DA5AL3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - P0102DA 5AL3 - 888249-P0102DA 5AL3 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - P0102DA 5AL3
888249-P0102DA 5AL3
SCRs - Single - P0102DA 5AL3 888249-P0102DA 5AL3
Manufacturer: STMicroelectronics Win Source Part Number: 888249-P0102DA 5AL3 Operating Temperature Range: -40°C ~ 125°C Features: SCR 400 V 800 mA Sensitive Gate Through Hole TO-92-3 Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Package: Reel - TR Mounting: Through Hole Family Name: P0102 Categories: Discrete Semiconductor Products Case / Package: TO-92-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: 497-6199-2-ND, 497-6199-6INACTIVE, 497-P0102DA5AL3TR, 497-6199-2, 497-6199-1, 497-P0102DA5AL3CT, 497-6199-6, 497-P0102DA5AL3DKR, 497-6199-1-ND, 497-6199-6-ND, P0102DA5AL3

Manufacturer: STMicroelectronics
Win Source Part Number: 888249-P0102DA 5AL3
Operating Temperature Range: -40°C ~ 125°C
Features: SCR 400 V 800 mA Sensitive Gate Through Hole TO-92-3
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Package: Reel - TR
Mounting: Through Hole
Family Name: P0102
Categories: Discrete Semiconductor Products
Case / Package: TO-92-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Other Part Number: 497-6199-2-ND, 497-6199-6INACTIVE, 497-P0102DA5AL3TR, 497-6199-2, 497-6199-1, 497-P0102DA5AL3CT, 497-6199-6, 497-P0102DA5AL3DKR, 497-6199-1-ND, 497-6199-6-ND, P0102DA5AL3

Buy Now Datasheet
SCRs - 497-P0102DA5AL3TR-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 800mA Sensitive Gate Through Hole TO-92-3

SCR 400V 800mA Sensitive Gate Through Hole TO-92-3

Buy Now Datasheet
SCRs - 497-P0102DA5AL3CT-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 800mA Sensitive Gate Through Hole TO-92-3

SCR 400V 800mA Sensitive Gate Through Hole TO-92-3

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - P0102DA 5AL3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
P0102DA 5AL3
Discrete Semiconductor Products - Thyristors - SCRs P0102DA 5AL3
SCR 400V 800MA TO92-3

SCR 400V 800MA TO92-3

Supplier's Site
Sheung Wan, Hong Kong
SCRs 0.8 Amp 400 Volt

SCRs 0.8 Amp 400 Volt

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number 888249-P0102DA 5AL3 497-P0102DA5AL3TR-ND P0102DA 5AL3 P0102DA 5AL3
Product Name SCRs - Single - P0102DA 5AL3 SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - BCR16KM-12LB-1#B00 - 913109-BCR16KM-12LB-1#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type A 42
Pin Count 2
View Details
Thyristor Diode Module, 2.2Kv, 700A; Scr Module Type Infineon - 99AC0275 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
VDRM 2200 volts
View Details
3 suppliers
Thyristor Diode Module, 400V, 20A; Scr Module Type Sensata/crydom - 73M3216 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
3 suppliers