Littelfuse, Inc. Low Power SCR up to 1200V MCR16NG

Description
The Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls, and power supplies; or wherever half-wave, silicon gate-controlled devices are needed. Blocking Voltage to 800 V On-State Current Rating of 16 Amperes RMS High Surge Current Capability - 160 Amperes Rugged Economical TO-220AB Package Glass Passivated Junctions for Reliability and Uniformity Minimum and Maximum Values of IGT , VGT , and IH Specified for Ease of Design High Immunity to dv/dt - 100 V/µsec Minimum at 125°C Lead-Free Package Available
Request a Quote Datasheet
Description
The Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls, and power supplies; or wherever half-wave, silicon gate-controlled devices are needed. Blocking Voltage to 800 V On-State Current Rating of 16 Amperes RMS High Surge Current Capability - 160 Amperes Rugged Economical TO-220AB Package Glass Passivated Junctions for Reliability and Uniformity Minimum and Maximum Values of IGT , VGT , and IH Specified for Ease of Design High Immunity to dv/dt - 100 V/µsec Minimum at 125°C Lead-Free Package Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - MCR16NG - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
MCR16NG
Low Power SCR up to 1200V MCR16NG
The Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls, and power supplies; or wherever half-wave, silicon gate-controlled devices are needed. Blocking Voltage to 800 V On-State Current Rating of 16 Amperes RMS High Surge Current Capability - 160 Amperes Rugged Economical TO-220AB Package Glass Passivated Junctions for Reliability and Uniformity Minimum and Maximum Values of IGT , VGT , and IH Specified for Ease of Design High Immunity to dv/dt - 100 V/µsec Minimum at 125°C Lead-Free Package Available

The Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls, and power supplies; or wherever half-wave, silicon gate-controlled devices are needed. Blocking Voltage to 800 V On-State Current Rating of 16 Amperes RMS High Surge Current Capability - 160 Amperes Rugged Economical TO-220AB Package Glass Passivated Junctions for Reliability and Uniformity Minimum and Maximum Values of IGT , VGT , and IH Specified for Ease of Design High Immunity to dv/dt - 100 V/µsec Minimum at 125°C Lead-Free Package Available

Supplier's Site Datasheet
SCRs - Single - MCR16NG - 1075507-MCR16NG - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - MCR16NG
1075507-MCR16NG
SCRs - Single - MCR16NG 1075507-MCR16NG
Manufacturer: Littelfuse Inc. Win Source Part Number: 1075507-MCR16NG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 40mA Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1V Current - Gate Trigger (Igt) (Max): 20mA Voltage - On State (Vtm) (Max): 1.7V Current - On State (It (RMS)) (Max): 16A Current - Off State (Max): 10μA Current - Non Rep. Surge 50, 60Hz (Itsm): 160A @ 60Hz SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1075507-MCR16NG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 40mA
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1V
Current - Gate Trigger (Igt) (Max): 20mA
Voltage - On State (Vtm) (Max): 1.7V
Current - On State (It (RMS)) (Max): 16A
Current - Off State (Max): 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 160A @ 60Hz
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SCRs - MCR16NGOS-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 16A Standard Recovery Through Hole TO-220AB

SCR 800V 16A Standard Recovery Through Hole TO-220AB

Buy Now Datasheet
Thyristor/SCR/Triac/Diac/Alternistor - 161614655 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
161614655
Thyristor/SCR/Triac/Diac/Alternistor 161614655
THYRISTOR, SILICON CONTROLLED RECTIFIER, 16A, 800V, 3 PIN, 1 ELEMENT, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

THYRISTOR, SILICON CONTROLLED RECTIFIER, 16A, 800V, 3 PIN, 1 ELEMENT, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - MCR16NG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
MCR16NG
Discrete Semiconductor Products - Thyristors - SCRs MCR16NG
SCR 800V 16A TO220AB

SCR 800V 16A TO220AB

Supplier's Site
Scr Thyristor, 16A, 800V, To-220Ab; Peak Repetitive Off State Voltage Littelfuse - 26K3699 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 16A, 800V, To-220Ab; Peak Repetitive Off State Voltage Littelfuse
26K3699
Scr Thyristor, 16A, 800V, To-220Ab; Peak Repetitive Off State Voltage Littelfuse 26K3699
SCR THYRISTOR, 16A, 800V, TO-220AB; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:20mA; Average On State Current:-; On State RMS Current:16A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Product Range:-; MSL:-RoHS Compliant: Yes

SCR THYRISTOR, 16A, 800V, TO-220AB; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:20mA; Average On State Current:-; On State RMS Current:16A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Product Range:-; MSL:-RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
SCRs 800V 16A

SCRs 800V 16A

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey Radwell International Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number MCR16NG 1075507-MCR16NG MCR16NGOS-ND 161614655 MCR16NG 26K3699 MCR16NG
Product Name Low Power SCR up to 1200V SCRs - Single - MCR16NG SCRs Thyristor/SCR/Triac/Diac/Alternistor Discrete Semiconductor Products - Thyristors - SCRs Scr Thyristor, 16A, 800V, To-220Ab; Peak Repetitive Off State Voltage Littelfuse SCRs
Standards and Certifications RoHS
VDRM 800 volts 800 volts 800 volts
IGT 20 mA
VGT 1 volts
IT(RMS) 16 amps 16 amps
Unlock Full Specs
to access all available technical data