Littelfuse, Inc. Low Power SCR up to 1200V S402ES1

Description
New 1.5Amp sensitive gate SCR series offers high static dv/dt with low turn off time (tq) through small die planar construction design. All SCR™ junctions are glass — passivated to ensure long term reliability and parametric stability. RoHS Compliant Through hole and surface mount packages Blocking voltage (VDRM/VRRM) capability - to 600V Surge capability >15 A Improved turn-off time (Tq) < 35μsec Sensitive gate for direct microsprocessor interface
Request a Quote Datasheet
Description
New 1.5Amp sensitive gate SCR series offers high static dv/dt with low turn off time (tq) through small die planar construction design. All SCR™ junctions are glass — passivated to ensure long term reliability and parametric stability. RoHS Compliant Through hole and surface mount packages Blocking voltage (VDRM/VRRM) capability - to 600V Surge capability >15 A Improved turn-off time (Tq) < 35μsec Sensitive gate for direct microsprocessor interface
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - S402ES1 - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
S402ES1
Low Power SCR up to 1200V S402ES1
New 1.5Amp sensitive gate SCR series offers high static dv/dt with low turn off time (tq) through small die planar construction design. All SCR™ junctions are glass — passivated to ensure long term reliability and parametric stability. RoHS Compliant Through hole and surface mount packages Blocking voltage (VDRM/VRRM) capability - to 600V Surge capability >15 A Improved turn-off time (Tq) < 35μsec Sensitive gate for direct microsprocessor interface

New 1.5Amp sensitive gate SCR series offers high static dv/dt with low turn off time (tq) through small die planar construction design. All SCR™ junctions are glass — passivated to ensure long term reliability and parametric stability. RoHS Compliant Through hole and surface mount packages Blocking voltage (VDRM/VRRM) capability - to 600V Surge capability >15 A Improved turn-off time (Tq) < 35μsec Sensitive gate for direct microsprocessor interface

Supplier's Site Datasheet
SCRs - 18-S402ES1-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 1.5A Sensitive Gate Through Hole TO-92

SCR 400V 1.5A Sensitive Gate Through Hole TO-92

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs Sen SCR 400V 1.5A 100 A TO92WB

SCRs Sen SCR 400V 1.5A 100 A TO92WB

Buy Now
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
S402ES1
Discrete Semiconductor Products - Thyristors - SCRs S402ES1
SEN SCR 400V 1.5A 100 A TO92WB

SEN SCR 400V 1.5A 100 A TO92WB

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Triacs Thyristors Thyristors Thyristors
Product Number S402ES1 18-S402ES1-ND S402ES1 S402ES1
Product Name Low Power SCR up to 1200V SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs
VDRM 400 volts 400 volts
IGT 0.1000 mA
VGT 0.8000 volts
VTM 1.7 volts
Unlock Full Specs
to access all available technical data