Littelfuse, Inc. Low Power SCR up to 1200V MCR8SDG

Description
The Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls, and power supplies; or wherever half-wave, silicon gate-controlled devices are needed. Sensitive Gate Allows Triggering by Microcontrollers and other Logic Circuits Blocking Voltage to 800 V On-State Current Rating of 8 Amperes RMS at 80°C High Surge Current Capability - 80 Amperes Rugged, Economical TO220AB Package Glass Passivated Junctions for Reliability and Uniformity Minimum and Maximum Values of IGT, VGT and IH Specified for Ease of Design Immunity to dv/dt - 5 V/µsec Minimum at 110°C Lead-Free Package Available
Request a Quote Datasheet
Description
The Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls, and power supplies; or wherever half-wave, silicon gate-controlled devices are needed. Sensitive Gate Allows Triggering by Microcontrollers and other Logic Circuits Blocking Voltage to 800 V On-State Current Rating of 8 Amperes RMS at 80°C High Surge Current Capability - 80 Amperes Rugged, Economical TO220AB Package Glass Passivated Junctions for Reliability and Uniformity Minimum and Maximum Values of IGT, VGT and IH Specified for Ease of Design Immunity to dv/dt - 5 V/µsec Minimum at 110°C Lead-Free Package Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - MCR8SDG - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
MCR8SDG
Low Power SCR up to 1200V MCR8SDG
The Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls, and power supplies; or wherever half-wave, silicon gate-controlled devices are needed. Sensitive Gate Allows Triggering by Microcontrollers and other Logic Circuits Blocking Voltage to 800 V On-State Current Rating of 8 Amperes RMS at 80°C High Surge Current Capability - 80 Amperes Rugged, Economical TO220AB Package Glass Passivated Junctions for Reliability and Uniformity Minimum and Maximum Values of IGT, VGT and IH Specified for Ease of Design Immunity to dv/dt - 5 V/µsec Minimum at 110°C Lead-Free Package Available

The Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls, and power supplies; or wherever half-wave, silicon gate-controlled devices are needed. Sensitive Gate Allows Triggering by Microcontrollers and other Logic Circuits Blocking Voltage to 800 V On-State Current Rating of 8 Amperes RMS at 80°C High Surge Current Capability - 80 Amperes Rugged, Economical TO220AB Package Glass Passivated Junctions for Reliability and Uniformity Minimum and Maximum Values of IGT, VGT and IH Specified for Ease of Design Immunity to dv/dt - 5 V/µsec Minimum at 110°C Lead-Free Package Available

Supplier's Site Datasheet
SCRs - Single - MCR8SDG - 1221314-MCR8SDG - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - MCR8SDG
1221314-MCR8SDG
SCRs - Single - MCR8SDG 1221314-MCR8SDG
Manufacturer: Littelfuse Inc. Win Source Part Number: 1221314-MCR8SDG Packaging: Tube Mounting Style: Through Hole Voltage - Off State: 400V Current - Non Rep. Surge 50, 60Hz (Itsm): 80A at 60Hz SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Temperature Range - Operating: -40°C ~ 110°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-220-3 Current - On State (It (RMS)) (Maximum): 8A Voltage - Gate Trigger (Vgt) (Maximum): 1V Current - Gate Trigger (Igt) (Maximum): 200μA Current - Hold (Ih) (Maximum): 6mA Voltage - On State (Vtm) (Maximum): 1.8V Current - Off State (Maximum): 10μA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Family Part Number: MCR8 Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1221314-MCR8SDG
Packaging: Tube
Mounting Style: Through Hole
Voltage - Off State: 400V
Current - Non Rep. Surge 50, 60Hz (Itsm): 80A at 60Hz
SCR Type: Sensitive Gate
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Temperature Range - Operating: -40°C ~ 110°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-220-3
Current - On State (It (RMS)) (Maximum): 8A
Voltage - Gate Trigger (Vgt) (Maximum): 1V
Current - Gate Trigger (Igt) (Maximum): 200μA
Current - Hold (Ih) (Maximum): 6mA
Voltage - On State (Vtm) (Maximum): 1.8V
Current - Off State (Maximum): 10μA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Family Part Number: MCR8
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)

Buy Now
SCRs - MCR8SDGOS-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 8A Sensitive Gate Through Hole TO-220AB

SCR 400V 8A Sensitive Gate Through Hole TO-220AB

Buy Now Datasheet
Scr Thyristor, 8A, 400V, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Littelfuse - 02AC3725 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 8A, 400V, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Littelfuse
02AC3725
Scr Thyristor, 8A, 400V, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Littelfuse 02AC3725
SCR THYRISTOR, 8A, 400V, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:400V; Gate Trigger Current Max, Igt:200µA; Current It av:-; On State RMS Current IT(rms):8A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Peak Non Rep RoHS Compliant: Yes

SCR THYRISTOR, 8A, 400V, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:400V; Gate Trigger Current Max, Igt:200µA; Current It av:-; On State RMS Current IT(rms):8A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Peak Non Rep RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
SCRs 400V 8A

SCRs 400V 8A

Buy Now Datasheet
SCR 400V 8A TO220AB

SCR 400V 8A TO220AB

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Triacs Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number MCR8SDG 1221314-MCR8SDG MCR8SDGOS-ND 02AC3725 MCR8SDG MCR8SDG
Product Name Low Power SCR up to 1200V SCRs - Single - MCR8SDG SCRs Scr Thyristor, 8A, 400V, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Littelfuse SCRs SCRs
Standards and Certifications RoHS RoHS
VDRM 400 volts 400 volts 400 volts
IGT 0.2000 mA
VGT 1 volts
IT(RMS) 8 amps 8 amps
Unlock Full Specs
to access all available technical data