Littelfuse, Inc. SCRs S4006RS265

Description
SCR 400V 6A Sensitive Gate Through Hole TO-220 Non-Isolated Tab
Request a Quote Datasheet
Description
SCR 400V 6A Sensitive Gate Through Hole TO-220 Non-Isolated Tab
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - S4006RS265-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 6A Sensitive Gate Through Hole TO-220 Non-Isolated Tab

SCR 400V 6A Sensitive Gate Through Hole TO-220 Non-Isolated Tab

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1279025-S4006RS265 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1279025-S4006RS265
Discrete Semiconductor Products - Thyristors - SCRs 1279025-S4006RS265
Win Source Part Number: 1279025-S4006RS265 Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Bulk Standard Package: 500 Current - Hold (Ih) (Max): 6 mA Voltage - Off State: 400 V Voltage - Gate Trigger (Vgt) (Max): 800 mV Current - Gate Trigger (Igt) (Max): 200 µA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 3.8 A Current - On State (It (RMS)) (Max): 6 A Current - Off State (Max): 5 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A SCR Type: Sensitive Gate Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220 Non-Isolated Tab Temperature Range - Operating: -40°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: -S4006RS265

Win Source Part Number: 1279025-S4006RS265
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Bulk
Standard Package: 500
Current - Hold (Ih) (Max): 6 mA
Voltage - Off State: 400 V
Voltage - Gate Trigger (Vgt) (Max): 800 mV
Current - Gate Trigger (Igt) (Max): 200 µA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 3.8 A
Current - On State (It (RMS)) (Max): 6 A
Current - Off State (Max): 5 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A
SCR Type: Sensitive Gate
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220 Non-Isolated Tab
Temperature Range - Operating: -40°C ~ 110°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: -S4006RS265

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S4006RS265 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S4006RS265
Discrete Semiconductor Products - Thyristors - SCRs S4006RS265
SCR 400V 6A TO220

SCR 400V 6A TO220

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number S4006RS265-ND 1279025-S4006RS265 S4006RS265
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B522SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Optoisolators - Triac, SCR Output - MOC3020TVM - 885517-MOC3020TVM - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type DIP; 6-DIP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Infineon Technologies AG
View Details
Thyristors - 9056188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 43a
Pin Count 7
View Details