Littelfuse, Inc. Low Power SCR up to 1200V S4016RTP

Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 225 A
Request a Quote Datasheet
Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 225 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - S4016RTP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
S4016RTP
Low Power SCR up to 1200V S4016RTP
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 225 A

Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 225 A

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1278887-S4016RTP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1278887-S4016RTP
Discrete Semiconductor Products - Thyristors - SCRs 1278887-S4016RTP
Win Source Part Number: 1278887-S4016RTP Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tube Standard Package: 1,000 Current - Hold (Ih) (Max): 40 mA Voltage - Off State: 400 V Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 30 mA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 10 A Current - On State (It (RMS)) (Max): 16 A Current - Off State (Max): 10 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 188A, 225A SCR Type: Standard Recovery Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220 Non-Isolated Tab Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: -S4016RTP

Win Source Part Number: 1278887-S4016RTP
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Tube
Standard Package: 1,000
Current - Hold (Ih) (Max): 40 mA
Voltage - Off State: 400 V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 30 mA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 10 A
Current - On State (It (RMS)) (Max): 16 A
Current - Off State (Max): 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 188A, 225A
SCR Type: Standard Recovery
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220 Non-Isolated Tab
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: -S4016RTP

Buy Now Datasheet
SCRs - S4016RTP-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 16A Standard Recovery Through Hole TO-220 Non-Isolated Tab

SCR 400V 16A Standard Recovery Through Hole TO-220 Non-Isolated Tab

Buy Now Datasheet
Scr Thyristor, 10A, 400V, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Littelfuse - 05AC9535 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 10A, 400V, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Littelfuse
05AC9535
Scr Thyristor, 10A, 400V, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Littelfuse 05AC9535
SCR THYRISTOR, 10A, 400V, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:400V; Gate Trigger Current Max, Igt:30mA; Current It av:10A; On State RMS Current IT(rms):16A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Peak Non RepRoHS Compliant: Yes

SCR THYRISTOR, 10A, 400V, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:400V; Gate Trigger Current Max, Igt:30mA; Current It av:10A; On State RMS Current IT(rms):16A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Peak Non RepRoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S4016RTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S4016RTP
Discrete Semiconductor Products - Thyristors - SCRs S4016RTP
SCR 400V 16A TO220

SCR 400V 16A TO220

Supplier's Site
Thyristor/SCR/Triac/Diac/Alternistor - 21572226 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
21572226
Thyristor/SCR/Triac/Diac/Alternistor 21572226
THYRISTOR, SCR, STANDARD RECOVERY, 1.6V ON STATE, 16A ON STATE, 400V OFF STATE, 10UA OFF STATE, TO-220-3. FREE 2 YEAR RADWELL WARRANTY

THYRISTOR, SCR, STANDARD RECOVERY, 1.6V ON STATE, 16A ON STATE, 400V OFF STATE, 10UA OFF STATE, TO-220-3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
SCRs 16A 400V

SCRs 16A 400V

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Radwell International VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number S4016RTP 1278887-S4016RTP S4016RTP-ND 05AC9535 S4016RTP 21572226 S4016RTP
Product Name Low Power SCR up to 1200V Discrete Semiconductor Products - Thyristors - SCRs SCRs Scr Thyristor, 10A, 400V, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Littelfuse Discrete Semiconductor Products - Thyristors - SCRs Thyristor/SCR/Triac/Diac/Alternistor SCRs
Standards and Certifications RoHS
VDRM 400 volts 400 volts 400 volts 400 volts
IGT 30 mA
VGT 1.5 volts
VTM 1.6 volts
Unlock Full Specs
to access all available technical data