Manufacturer: Littelfuse Inc.
Win Source Part Number: 793616-S4006DRP
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Voltage - Off State: 400V
Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A
SCR Type: Standard Recovery
Family Name: S4006D
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-252, (D-Pak)
Current - On State (It (RMS)) (Maximum): 6A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 15mA
Current - Hold (Ih) (Maximum): 30mA
Voltage - On State (Vtm) (Maximum): 1.6V
Current - On State (It (AV)) (Maximum): 3.8A
Current - Off State (Maximum): 10μA
Alternative Parts (Cross-Reference): S4006D; S4006DTP ;
Introduction Date: September 08, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
SCR 400V 6A Standard Recovery Surface Mount TO-252, (D-Pak)
SCR 400V 6A Standard Recovery Surface Mount TO-252, (D-Pak)
SCR THYRISTOR, 6A, 400V, TO-252AA, FULL REEL; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:15mA; Average On State Current:3.8A; On State RMS Current:6A; Thyristor Case Style:TO-252AA; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes
SCR THYRISTOR, 6A, 400V, TO-252AA; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:15mA; Average On State Current:3.8A; On State RMS Current:6A; Thyristor Case Style:TO-252AA; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
SCR 400V 6A TO252
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 793616-S4006DRP | S4006DTR-ND | S4006DRP | 12J3195 | S4006DRP | S4006DRP |
| Product Name | SCRs - Single - S4006DRP | SCRs | SCRs | Scr Thyristor, 6A, 400V, To-252Aa, Full Reel; Peak Repetitive Off State Voltage Littelfuse | Discrete Semiconductor Products - Thyristors - SCRs | SCRs |
| Thyristor Type | SCR | SCR | SCR | SCR | SCR | |
| Package Type | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252AA | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| VDRM | 400 volts | 400 volts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |