Win Source Part Number: 1278888-S4012DTP
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Tube
Standard Package: 75
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 40 mA
Voltage - Off State: 400 V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 20 mA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 7.6 A
Current - On State (It (RMS)) (Max): 12 A
Current - Off State (Max): 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 100A, 120A
SCR Type: Standard Recovery
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252, (D-Pak)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: S4012D,-S4012DTP
SCR 400V 12A Standard Recovery Surface Mount TO-252, (D-Pak)
SCR THYRISTOR, 7.6A, 400V, TO-252; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:20mA; Average On State Current:7.6A; On State RMS Current:12A; No. of Pins:3Pins; Peak Non Repetitive Surge Current:100A RoHS Compliant: Yes
SCR 400V 12A TO252
| Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 1278888-S4012DTP | S4012DTP-ND | 71J2377 | S4012DTP | S4012DTP |
| Product Name | Discrete Semiconductor Products - Thyristors - SCRs | SCRs | Scr Thyristor, 7.6A, 400V, To-252; Peak Repetitive Off State Voltage Littelfuse | SCRs | Discrete Semiconductor Products - Thyristors - SCRs |
| Thyristor Type | SCR | SCR | SCR | SCR | |
| Package Type | DPAK; Tube | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | |||
| VDRM | 400 volts | 400 volts | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |