Littelfuse, Inc. Low Power SCR up to 1200V MCR716T4G

Description
The Silicon Controlled Rectifier is designed for high volume, low cost, industrial and consumer applications such as motor control, process control, temperature, light and speed control. Small Size Passivated Die for Reliability and Uniformity Low Level Triggering and Holding Characteristics Surface Mount Lead Form - Case 369A Device Marking: Device Type, e.g., MCR716, Date Code Lead-Free Package Available
Request a Quote Datasheet
Description
The Silicon Controlled Rectifier is designed for high volume, low cost, industrial and consumer applications such as motor control, process control, temperature, light and speed control. Small Size Passivated Die for Reliability and Uniformity Low Level Triggering and Holding Characteristics Surface Mount Lead Form - Case 369A Device Marking: Device Type, e.g., MCR716, Date Code Lead-Free Package Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - MCR716T4G - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
MCR716T4G
Low Power SCR up to 1200V MCR716T4G
The Silicon Controlled Rectifier is designed for high volume, low cost, industrial and consumer applications such as motor control, process control, temperature, light and speed control. Small Size Passivated Die for Reliability and Uniformity Low Level Triggering and Holding Characteristics Surface Mount Lead Form - Case 369A Device Marking: Device Type, e.g., MCR716, Date Code Lead-Free Package Available

The Silicon Controlled Rectifier is designed for high volume, low cost, industrial and consumer applications such as motor control, process control, temperature, light and speed control. Small Size Passivated Die for Reliability and Uniformity Low Level Triggering and Holding Characteristics Surface Mount Lead Form - Case 369A Device Marking: Device Type, e.g., MCR716, Date Code Lead-Free Package Available

Supplier's Site Datasheet
SCRs - MCR716T4GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 4A Sensitive Gate Surface Mount TO-252, (D-Pak)

SCR 400V 4A Sensitive Gate Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
SCRs - MCR716T4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 4A Sensitive Gate Surface Mount TO-252, (D-Pak)

SCR 400V 4A Sensitive Gate Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
SCRs - MCR716T4GOSCT-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 4A Sensitive Gate Surface Mount TO-252, (D-Pak)

SCR 400V 4A Sensitive Gate Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs 400V 4A

SCRs 400V 4A

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - MCR716T4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
MCR716T4G
Discrete Semiconductor Products - Thyristors - SCRs MCR716T4G
SCR 400V 4A DPAK

SCR 400V 4A DPAK

Supplier's Site
SCR 400V 4A DPAK

SCR 400V 4A DPAK

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Triacs Thyristors Thyristors Thyristors Thyristors
Product Number MCR716T4G MCR716T4GOSDKR-ND MCR716T4G MCR716T4G MCR716T4G
Product Name Low Power SCR up to 1200V SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs
Standards and Certifications RoHS
VDRM 400 volts 400 volts
IGT 0.0750 mA
VGT 0.8000 volts
Unlock Full Specs
to access all available technical data