Excellent unidirectional switches for phase control applications such as heating and motor speed controls. Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 950 A
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1245045-S2065KTP
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-218-3 (Isolated), TO-218AC
Voltage - Off State: 200V
Current - Non Rep. Surge 50, 60Hz (Itsm): 800A, 950A
SCR Type: Standard Recovery
Part Status: Obsolete(EOL)
Family Name: S2065K
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: TO-218 Isolated Tab
Current - On State (It (RMS)) (Maximum): 65A
Voltage - Gate Trigger (Vgt) (Maximum): 2V
Current - Gate Trigger (Igt) (Maximum): 50mA
Current - Hold (Ih) (Maximum): 80mA
Voltage - On State (Vtm) (Maximum): 1.8V
Current - On State (It (AV)) (Maximum): 41A
Current - Off State (Maximum): 20μA
Alternative Parts (Cross-Reference): S2065K; S4065KTP; S4065K;
Introduction Date: September 08, 2004
Country of Origin: China
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Application Field: Used in Safety, Automation & Process Control, Lighting, HVAC, Consumer Electronics, Motor Drive & Control, Commercial, Industrial, Power Management
SCR 200V 65A Standard Recovery Through Hole TO-218 Isolated Tab
SCR 200V 65A TO218
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors |
| Product Number | S2065KTP | 1245045-S2065KTP | S2065KTP-ND | S2065KTP |
| Product Name | Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SCR - Series: Low Power SCR up to 1200V - S2065KTP | SCRs - Single - S2065KTP | SCRs | Discrete Semiconductor Products - Thyristors - SCRs |
| Standards and Certifications | RoHS | |||
| VGT | 2 volts | |||
| VTM | 1.8 volts | |||
| IT(RMS) | 65 amps | 65 amps |