Littelfuse, Inc. SCRs - Single - S6004DS2RP S6004DS2RP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1093771-S6004DS2RP Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 6mA Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 200μA Voltage - On State (Vtm) (Max): 1.6V Current - On State (It (AV)) (Max): 2.5A Current - On State (It (RMS)) (Max): 4A Current - Off State (Max): 2μA Current - Non Rep. Surge 50, 60Hz (Itsm): 25A, 30A SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 110°C Case / Package: TO-252, (D-Pak) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1093771-S6004DS2RP Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 6mA Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 200μA Voltage - On State (Vtm) (Max): 1.6V Current - On State (It (AV)) (Max): 2.5A Current - On State (It (RMS)) (Max): 4A Current - Off State (Max): 2μA Current - Non Rep. Surge 50, 60Hz (Itsm): 25A, 30A SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 110°C Case / Package: TO-252, (D-Pak) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - S6004DS2RP - 1093771-S6004DS2RP - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - S6004DS2RP
1093771-S6004DS2RP
SCRs - Single - S6004DS2RP 1093771-S6004DS2RP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1093771-S6004DS2RP Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 6mA Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 200μA Voltage - On State (Vtm) (Max): 1.6V Current - On State (It (AV)) (Max): 2.5A Current - On State (It (RMS)) (Max): 4A Current - Off State (Max): 2μA Current - Non Rep. Surge 50, 60Hz (Itsm): 25A, 30A SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 110°C Case / Package: TO-252, (D-Pak) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1093771-S6004DS2RP
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 6mA
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 800mV
Current - Gate Trigger (Igt) (Max): 200μA
Voltage - On State (Vtm) (Max): 1.6V
Current - On State (It (AV)) (Max): 2.5A
Current - On State (It (RMS)) (Max): 4A
Current - Off State (Max): 2μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 25A, 30A
SCR Type: Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 110°C
Case / Package: TO-252, (D-Pak)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SCRs - S6004DS2DKR-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 4A Sensitive Gate Surface Mount TO-252, (D-Pak)

SCR 600V 4A Sensitive Gate Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
SCRs - S6004DS2TR-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 4A Sensitive Gate Surface Mount TO-252, (D-Pak)

SCR 600V 4A Sensitive Gate Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
SCRs - S6004DS2CT-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 4A Sensitive Gate Surface Mount TO-252, (D-Pak)

SCR 600V 4A Sensitive Gate Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs 4A 200uA 600V Sensing

SCRs 4A 200uA 600V Sensing

Buy Now Datasheet
SCR 600V 4A TO252

SCR 600V 4A TO252

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S6004DS2RP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S6004DS2RP
Discrete Semiconductor Products - Thyristors - SCRs S6004DS2RP
SCR 600V 4A TO252

SCR 600V 4A TO252

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 1093771-S6004DS2RP S6004DS2DKR-ND S6004DS2RP S6004DS2RP S6004DS2RP
Product Name SCRs - Single - S6004DS2RP SCRs SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B663-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - 50RIA100 - 1128995-50RIA100 - Win Source Electronics
Infineon Technologies AG
Specs
Thyristor Type SCR
View Details
Triacs - BCR8KM-12LC-A8#B00 - 913120-BCR8KM-12LC-A8#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type B 2
Pin Count 3
View Details