Littelfuse, Inc. Low Power SCR up to 1200V MCR25NG

Description
This Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls or dimmers; or wherever half-wave, silicon gate-controlled devices are needed. Blocking Voltage to 800 V On-State Current Rating of 25 Amperes RMS High Surge Current Capability - 300 Amperes Rugged, Economical TO-220AB Package Glass Passivated Junctions for Reliability and Uniformity Minimum and Maximum Values of IGT , VGT , and IH Specified for Ease of Design High Immunity to dv/dt - 100 V/µsec Minimum @ 125°C
Request a Quote Datasheet
Description
This Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls or dimmers; or wherever half-wave, silicon gate-controlled devices are needed. Blocking Voltage to 800 V On-State Current Rating of 25 Amperes RMS High Surge Current Capability - 300 Amperes Rugged, Economical TO-220AB Package Glass Passivated Junctions for Reliability and Uniformity Minimum and Maximum Values of IGT , VGT , and IH Specified for Ease of Design High Immunity to dv/dt - 100 V/µsec Minimum @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - MCR25NG - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
MCR25NG
Low Power SCR up to 1200V MCR25NG
This Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls or dimmers; or wherever half-wave, silicon gate-controlled devices are needed. Blocking Voltage to 800 V On-State Current Rating of 25 Amperes RMS High Surge Current Capability - 300 Amperes Rugged, Economical TO-220AB Package Glass Passivated Junctions for Reliability and Uniformity Minimum and Maximum Values of IGT , VGT , and IH Specified for Ease of Design High Immunity to dv/dt - 100 V/µsec Minimum @ 125°C

This Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls or dimmers; or wherever half-wave, silicon gate-controlled devices are needed. Blocking Voltage to 800 V On-State Current Rating of 25 Amperes RMS High Surge Current Capability - 300 Amperes Rugged, Economical TO-220AB Package Glass Passivated Junctions for Reliability and Uniformity Minimum and Maximum Values of IGT , VGT , and IH Specified for Ease of Design High Immunity to dv/dt - 100 V/µsec Minimum @ 125°C

Supplier's Site Datasheet
SCRs - Single - MCR25NG - 1221288-MCR25NG - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - MCR25NG
1221288-MCR25NG
SCRs - Single - MCR25NG 1221288-MCR25NG
Manufacturer: Littelfuse Inc. Win Source Part Number: 1221288-MCR25NG Packaging: Tube Mounting Style: Through Hole Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 300A at 60Hz SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-220-3 Current - On State (It (RMS)) (Maximum): 25A Voltage - Gate Trigger (Vgt) (Maximum): 1V Current - Gate Trigger (Igt) (Maximum): 30mA Current - Hold (Ih) (Maximum): 40mA Voltage - On State (Vtm) (Maximum): 1.8V Current - Off State (Maximum): 10μA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Family Part Number: MCR25 Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1221288-MCR25NG
Packaging: Tube
Mounting Style: Through Hole
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 300A at 60Hz
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-220-3
Current - On State (It (RMS)) (Maximum): 25A
Voltage - Gate Trigger (Vgt) (Maximum): 1V
Current - Gate Trigger (Igt) (Maximum): 30mA
Current - Hold (Ih) (Maximum): 40mA
Voltage - On State (Vtm) (Maximum): 1.8V
Current - Off State (Maximum): 10μA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Family Part Number: MCR25
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)

Buy Now
SCRs - MCR25NGOS-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 25A Standard Recovery Through Hole TO-220AB

SCR 800V 25A Standard Recovery Through Hole TO-220AB

Buy Now Datasheet
Thyristor/SCR/Triac/Diac/Alternistor - 157497506 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
157497506
Thyristor/SCR/Triac/Diac/Alternistor 157497506
SCR, 800V, 25A, TO-220AB PACKAGE. FREE 2 YEAR RADWELL WARRANTY

SCR, 800V, 25A, TO-220AB PACKAGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
THYRISTOR SCR 25A 800V TO220AB - 461-MCR25NG - Utmel Electronic Limited
Hong Kong, China
THYRISTOR SCR 25A 800V TO220AB
461-MCR25NG
THYRISTOR SCR 25A 800V TO220AB 461-MCR25NG
THYRISTOR SCR 25A 800V TO220AB

THYRISTOR SCR 25A 800V TO220AB

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - MCR25NG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
MCR25NG
Discrete Semiconductor Products - Thyristors - SCRs MCR25NG
SCR 800V 25A TO220AB

SCR 800V 25A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
SCRs 800V 25A

SCRs 800V 25A

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey Radwell International Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number MCR25NG 1221288-MCR25NG MCR25NGOS-ND 157497506 461-MCR25NG MCR25NG MCR25NG
Product Name Low Power SCR up to 1200V SCRs - Single - MCR25NG SCRs Thyristor/SCR/Triac/Diac/Alternistor THYRISTOR SCR 25A 800V TO220AB Discrete Semiconductor Products - Thyristors - SCRs SCRs
Standards and Certifications RoHS RoHS
VDRM 800 volts 800 volts 800 volts 800 volts
IGT 30 mA
VGT 1 volts
IT(RMS) 25 amps 25 amps
Unlock Full Specs
to access all available technical data